EN
  • EN
  • DE

MAX98357BEWL+

Part No MAX98357BEWL+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830060-MAX98357BEWL+
Ultra Librarian 3D Model Ultra Librarian MAX98357BEWL+ CAD Model

Description

Maxim Integrated's MAX98357BEWL+ Digital Audio Amplifier

The MAX98357BEWL+ is a high-efficiency, low-power, digital audio amplifier from Maxim Integrated that offers a compact and powerful solution for various audio applications. It's a Class D amplifier with an integrated digital audio interface that provides excellent sound quality with a simple and efficient design.

Key Features

  • High Efficiency: The MAX98357BEWL+ operates with high efficiency, which minimizes heat dissipation and power consumption, making it ideal for battery-powered devices.
  • Integrated Digital Audio Interface: With its built-in Pulse Code Modulation (PCM) interface, it can directly connect to digital audio sources without the need for an external digital-to-analog converter (DAC).
  • Wide Voltage Range: The device supports a supply voltage range from 2.5V to 5.5V, providing flexibility in various system designs.
  • High Output Power: It can deliver up to 3.2W of continuous output power into a 4Ω load, which is ample for driving most speakers in portable applications.
  • Low EMI: The MAX98357BEWL+ has been designed to produce low electromagnetic interference (EMI), making it suitable for RF-sensitive applications.
  • Click-and-Pop Suppression: The amplifier includes a click-and-pop suppression feature that minimizes noise during turn-on and turn-off transitions.

Applications

The MAX98357BEWL+ is versatile and can be used in a wide range of applications, including:

  • Portable and wireless speakers
  • Smartphones and tablets
  • Home audio systems
  • TV soundbars
  • Interactive whiteboards

Easy Integration

With its compact WLP (Wafer-Level Package) and minimal external component requirement, the MAX98357BEWL+ is straightforward to integrate into existing designs, saving space and reducing time to market for new products.

Conclusion

The MAX98357BEWL+ from Maxim Integrated represents a blend of performance, efficiency, and simplicity in the realm of digital audio amplification. Its wide voltage range, high output power, and low EMI make it an excellent choice for designers looking to enhance the audio experience in their products without compromising on power consumption or design real estate.

You May Also Be Interested in

Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2892 $59.5192
62+ $1.8792 $116.5104
96+ $1.8203 $174.7488
132+ $1.7614 $232.5048
170+ $1.7025 $289.4250
227+ $1.5269 $346.6063
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess