EN
  • EN
  • DE

XTR117AIDRBR

Part No XTR117AIDRBR
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description Sensor and Detector Interface 40V 2-Wire Interface 8-Pin VSON EP T/R / IC 4-20MA CURRENT-LOOP TX 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 1119723-XTR117AIDRBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name XTR117
Introduction Date June 17, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian XTR117AIDRBR CAD Model

Description

The XTR117AIDRBR is a precision current output converter designed and manufactured by Texas Instruments. It is specifically engineered to transmit analog 4-20mA signals over an industry-standard current loop. The device is widely used in various industrial control systems, including process control, factory automation, and professional instrumentation applications.

Key Features

  • Current Loop Driver: The XTR117AIDRBR is a dedicated current loop driver capable of providing a 4-20mA current signal, which is the standard in industrial analog signaling.
  • Low Power Consumption: This device is optimized for low power consumption, making it ideal for battery-powered and remote systems.
  • Wide Supply Range: It operates over a wide supply range of 7.5V to 36V, giving it flexibility in various power environments.
  • High Accuracy: The XTR117AIDRBR offers high accuracy for critical applications, ensuring precise signal transmission and control.
  • Integrated Voltage Regulator: An integrated 5V regulator provides power to external circuitry, reducing the need for additional components.
  • Temperature Range: The device is operational over an extended industrial temperature range of -40°C to +85°C, suitable for harsh environments.

Applications

The XTR117AIDRBR is versatile and can be utilized in a variety of applications. Its primary use is in the field of industrial data acquisition where accurate and reliable transmission of analog signals is critical. It is also suitable for sensor interfacing, where it can convert sensor readings into a standardized 4-20mA current loop signal for long-distance transmission without signal degradation.

Package and Quality

Supplied in a small surface-mount package, the XTR117AIDRBR is designed for space-constrained applications. The device comes in a compact SON-8 package, which is RoHS compliant and suitable for automated assembly processes. Texas Instruments' commitment to quality ensures that the XTR117AIDRBR meets stringent industry standards for reliability and performance.

Support and Resources

Texas Instruments provides extensive support and resources for the XTR117AIDRBR, including detailed datasheets, application notes, and design resources to assist engineers in implementing the device in their projects. With a reputation for innovation and support, Texas Instruments ensures that customers can confidently integrate the XTR117AIDRBR into their designs.

You May Also Be Interested in

Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2068 $50.7564
56+ $1.8107 $101.3992
86+ $1.7541 $150.8526
118+ $1.6976 $200.3168
153+ $1.6410 $251.0730
204+ $1.4712 $300.1248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,290 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess