EN
  • EN
  • DE

MAX9621AUB+T

Part No MAX9621AUB+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description Dual, 2-Wire Hall-Effect Sensor Interface with Analog and Digital Outputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Hall Effect Sensor
Input Type Logic
Output Type Analog, Digital
Interface 2-Wire
Operating Supply Current 1mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 1215409-MAX9621AUB+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9621AUB+T
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX9621AUB+T CAD Model

Description

The MAX9621AUB+T from Maxim Integrated is a high-performance, low-power operational amplifier that is designed to meet the demanding needs of a wide range of applications. This op-amp is part of Maxim's family of precision, micro-power operational amplifiers that offer a blend of features to optimize performance across various specifications.

With its precision characteristics, the MAX9621AUB+T provides excellent DC accuracy, making it suitable for sensor interfacing, portable equipment, and other applications where accuracy is critical. The device features a low input offset voltage and low noise, ensuring that the signal integrity is maintained throughout the signal processing chain.

The MAX9621AUB+T operates from a single supply voltage ranging from 2.4V to 5.5V, which allows it to be used in low-voltage systems and battery-powered devices. This operational amplifier also boasts a low quiescent current, contributing to extended battery life in portable applications. Additionally, its rail-to-rail input and output capability enable the full dynamic range of the power supply to be utilized, making it ideal for single-supply operations.

The device is packaged in a compact, space-saving 10-pin µMAX package, which is beneficial for applications where board space is at a premium. The MAX9621AUB+T also features an extended temperature range, operating reliably over the -40°C to +125°C range, which makes it suitable for industrial and automotive applications that require robust performance in harsh environments.

Overall, the MAX9621AUB+T op-amp from Maxim Integrated is a versatile component that combines low-power consumption with high precision, making it an excellent choice for designers looking to optimize their systems for power efficiency and performance. Its compact size, wide operating voltage range, and robust temperature performance make it an ideal solution for a diverse array of electronic designs.

You May Also Be Interested in

Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5560 $54.4600
80+ $1.2768 $102.1440
125+ $1.2369 $154.6125
170+ $1.1970 $203.4900
220+ $1.1571 $254.5620
290+ $1.0374 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,409 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess