EN
  • EN
  • DE

AD22050RZ-REEL7

Part No AD22050RZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC AMP DIFF SINGLE SUPPLY 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Sensor Interface
Input Type Voltage
Output Type Analog
Current - Supply 200 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD22050
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 909294-AD22050RZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD22050RZ-REEL7 CAD Model

Description

Analog Devices Inc. Product Overview: AD22050RZ-REEL7

The AD22050RZ-REEL7 is a versatile and high-performance single-supply voltage difference amplifier from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This integrated circuit is designed to provide precision amplification of voltage differences and is encapsulated in a robust 8-SOIC package, ensuring stability and reliability across various applications.

Key Features

  • Single Supply Operation: The AD22050RZ-REEL7 operates on a single supply voltage, ranging from 4.5V to 36V, or dual supplies of ±2.25V to ±18V, making it highly adaptable for various system configurations.
  • High Input Impedance: With a high input impedance, the device minimizes loading on the signal source, preserving signal integrity and ensuring accurate amplification.
  • Adjustable Gain: The amplifier gain can be easily adjusted via external resistors, providing design flexibility and the ability to tailor performance to specific application requirements.
  • Output Voltage Range: The AD22050RZ-REEL7 offers a wide output voltage range, which extends from 50mV below ground to within 1.2V of the positive supply, affording a broad dynamic range for the output signal.
  • Robust Packaging: Supplied in a tape and reel format (REEL7), this device is suitable for automated assembly processes, facilitating efficient manufacturing and scalability.

Applications

The AD22050RZ-REEL7 is ideal for a wide array of applications where precise voltage difference measurement is crucial. These include:

  • Automotive battery monitoring
  • Current sensing in motor controls
  • Industrial process controls
  • Data acquisition systems
  • Power supply monitoring

This product from Analog Devices Inc. is engineered to meet the stringent requirements of both industrial and automotive markets, offering a combination of performance, versatility, and reliability. Whether for monitoring, control, or data processing applications, the AD22050RZ-REEL7 is a compelling solution for designers looking to enhance system accuracy and efficiency.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their sales and support team for further assistance.

You May Also Be Interested in

Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Renesas Electronics America
Lowest to $2.8549

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess