EN
  • EN
  • DE

TSB12LV22PZ

Part No TSB12LV22PZ
Manufacturer Texas Instruments
Catalog Unclassified
Description PCI BASED 1394 HOST CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TSB12
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 691914-TSB12LV22PZ
Ultra Librarian 3D Model Ultra Librarian TSB12LV22PZ CAD Model

Description

The TSB12LV22PZ, also known as the Texas Instruments OHCI-Lynx PCI-Based IEEE 1394 Host Controller, is a sophisticated integrated circuit designed for high-speed serial bus applications. This device complies with the IEEE 1394a-2000 standard, providing seamless connectivity for a wide array of peripherals such as digital cameras, external hard drives, and other audio/video equipment.

At the heart of the TSB12LV22PZ is a combination of a Physical Layer (PHY) and a Link Layer Controller. The PHY operates at speeds of 100Mbits/s, 200Mbits/s, and 400Mbits/s, enabling robust data transfer across the 1394 bus. It also supports cable power management and port event interrupt generation, which are crucial for modern power-sensitive applications.

The Link Layer Controller is compliant with the Open Host Controller Interface (OHCI) specification. This ensures that the TSB12LV22PZ can be easily integrated with a variety of operating systems and software environments. The controller offers direct memory access (DMA) engine support, which enhances data throughput by minimizing CPU load during data transfers.

The TSB12LV22PZ is designed for flexibility and ease of use. It includes features such as programmable arbitration and packet filtering, which provide developers with the tools needed to optimize their system's performance. Furthermore, the device supports both asynchronous and isochronous data transfer modes, allowing for real-time streaming of audio and video content without compromising data integrity.

With its PCI 2.2 interface, the TSB12LV22PZ is suitable for a broad range of systems from legacy to modern PCs. The integration of both PHY and Link-Layer functions into a single package not only reduces system complexity but also lowers overall system costs.

For developers and system integrators looking to implement IEEE 1394 connectivity in their products, the Texas Instruments TSB12LV22PZ represents a reliable and cost-effective solution. Its robust feature set and compliance with industry standards make it a versatile component for a multitude of high-speed serial bus applications.

You May Also Be Interested in

Texas Instruments
SNC1S22ZHK
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess