EN
  • EN
  • DE

DRV10963JJDSNR

Part No DRV10963JJDSNR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2.1V-5.5V 10SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features - Motor Driver Power MOSFET PWM 10-SON (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-UFDFN Exposed Pad
Case / Package 10-SON (3x3)
Family Name DRV10963
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42655-6, -296-42655-1-ND, DRV10963JJDSNR-ND, 296-42655-2, 296-42655-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917218-DRV10963JJDSNR
Ultra Librarian 3D Model Ultra Librarian DRV10963JJDSNR CAD Model

Description

Introducing the DRV10963JJDSNR Motor Driver from Texas Instruments

The DRV10963JJDSNR is a cutting-edge, ultra-efficient motor driver designed by Texas Instruments to deliver exceptional performance for three-phase sensorless BLDC motor applications. This motor driver stands out for its low noise and low external component count, making it an ideal solution for a wide range of consumer electronics, including small fans, pumps, and other compact devices requiring silent operation.

Key Features

  • Integrated Power MOSFETs: The DRV10963JJDSNR incorporates high-performance power MOSFETs that provide smooth and efficient motor operation, reducing the need for external components and simplifying the design process.
  • Sensorless Sinusoidal Drive: By utilizing a sensorless control scheme, the driver eliminates the need for Hall-effect sensors, further minimizing the design footprint and cost while providing quieter and smoother motor performance.
  • Advanced Protection Features: The device is equipped with multiple protection features, including overcurrent, over-temperature, under-voltage lockout, and cross-conduction protection, ensuring the longevity and reliability of both the motor and the driver.
  • Configurable Parameters: Users can configure several parameters such as startup current, operation current, and speed profile, tailoring the driver to specific application requirements.

Efficiency and Performance

The DRV10963JJDSNR is designed for efficiency, with a typical operating voltage range from 1.65V to 5.5V, which allows for low-power consumption and extended battery life in portable applications. The device supports a wide range of motor speeds and is capable of driving motors with currents up to 1.5A, making it versatile for various use cases.

Easy Integration

Integration of the DRV10963JJDSNR into your design is made easy thanks to its compact 10-pin WSON package and minimal external component requirements. Texas Instruments also provides comprehensive technical documentation, application notes, and design resources to assist in the rapid development of your motor control solutions.

Whether you're developing a new innovative gadget or optimizing an existing design, the DRV10963JJDSNR motor driver from Texas Instruments offers the performance, efficiency, and ease of use that can help bring your product to the next level.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1738 $52.8210
105+ $0.9632 $101.1360
165+ $0.9331 $153.9615
225+ $0.9030 $203.1750
290+ $0.8729 $253.1410
385+ $0.7826 $301.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess