EN
  • EN
  • DE

AD693AE

Part No AD693AE
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC SGNL COND 4-20MA TX 20-CLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Programmable Not Verified
Type Signal Conditioner
Input Type Voltage
Output Type Voltage
Current - Supply 20 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (9x9)
Base Product Number AD693
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909613-AD693AE
Ultra Librarian 3D Model Ultra Librarian AD693AE CAD Model

Description

AD693AE Sensor Transmitter

The AD693AE from Analog Devices Inc. is a state-of-the-art loop-powered 4-20 mA sensor transmitter that integrates a precision instrumentation amplifier (IA) and a stable voltage reference. It is specifically designed to convert a wide variety of signal inputs into a proportional current output. The current output is an industry-standard 4-20 mA signal that can be transmitted over long distances and is immune to electrical noise, making it ideal for industrial environments.

With a wide input signal range and a precalibrated 4 mA output, the AD693AE can be used with a broad array of sensors and transducers, allowing for seamless integration into existing systems. The device is tailored to simplify the process of transmitting analog signals over long distances, which is crucial in process control applications.

Key features of the AD693AE include:

  • Loop-Powered Operation: The device is designed to operate from the 4-20 mA loop supply, which minimizes wiring and power supply requirements.
  • High Accuracy: Ensures precise signal conditioning with low offset and gain errors, contributing to high overall system accuracy.
  • Wide Supply Range: The AD693AE accommodates a broad range of supply voltages from 12 V to 36 V, allowing flexible implementation in various industrial settings.
  • Temperature Compensation: Built-in temperature compensation minimizes drift, ensuring reliable performance over a wide temperature range.
  • Easy Calibration: Features span and zero adjustment capabilities, which makes calibration straightforward.

The AD693AE is presented in a robust package that ensures long-term reliability and performance, even in harsh industrial environments. Its versatility and ease of use make it an excellent choice for engineers looking to streamline the process of data acquisition and signal transmission in their projects.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their support team for direct assistance.

You May Also Be Interested in

Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess