EN
  • EN
  • DE

MC145012DWR2

Part No MC145012DWR2
Manufacturer Freescale Semiconductor - NXP
Catalog Interface - Sensor and Detector Interfaces
Description ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Freescale Semiconductor - NXP
Package Bulk
Product Status Active
Programmable Not Verified
Type Smoke Detector
Input Type Photoelectric
Current - Supply 3 mA
Temperature Range - Operating -10°C ~ 60°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 883302-MC145012DWR2
Ultra Librarian 3D Model Ultra Librarian MC145012DWR2 CAD Model

Description

The MC145012DWR2 is a smoke detector integrated circuit (IC) designed for use in sensor and detector interfaces.

  • Application: Smoke Detector
  • Interface: Sensor and Detector
  • Input Type: Photoelectric
  • Output Type: Programmable (Not Verified)
  • Current Supply: 3 mA
  • Mounting: Surface Mount
  • Package: 16-SOIC
  • Package Width: 7.50mm
  • Operating Temperature: -10°C to 60°C
  • Manufacturer: Freescale Semiconductor - NXP
  • Status: Active
  • Packaging: Bulk
  • Standard Package: 1,000 pcs

You May Also Be Interested in

Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess