EN
  • EN
  • DE

SB01-05Q-TL

Part No SB01-05Q-TL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 50V 100MA 3MCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 50V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Max) @ If 550mV @ 100mA
Reverse Recovery Time (trr) 10ns
Current - Reverse Leakage @ Vr 15μA @ 25V
Capacitance @ Vr, F 4.4pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package 3-MCP
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 064019-SB01-05Q-TL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB01-05Q-TL CAD Model

Description

The SB01-05Q-TL is a high-performance Schottky Barrier Diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is tailored for applications that require fast switching and low forward voltage drop. It is commonly used in high-frequency inverters, DC-DC converters, freewheeling diodes, and power management applications.

Key Features

  • Low Forward Voltage Drop: The SB01-05Q-TL boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • Fast Switching Speed: Designed for high-speed switching applications, this diode is capable of operating at high frequencies with minimal losses, making it ideal for modern, fast-switching circuits.
  • Low Power Loss: High efficiency is achieved through the diode's low power loss characteristics, which contribute to energy savings in electronic systems.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the SB01-05Q-TL diode is reliable for long-term use, even in demanding conditions.
  • Compact Package: The device comes in a small, surface-mount package (SOT-23), which is suitable for compact circuit designs and helps save space on printed circuit boards (PCBs).

Applications

The versatility of the SB01-05Q-TL Schottky Barrier Diode makes it suitable for a wide range of applications, including:

  • Switching power supplies
  • Power management systems
  • Portable devices and battery-powered equipment
  • Automotive applications
  • Reverse voltage protection circuits

Technical Specifications

Parameter Value
Maximum Repetitive Reverse Voltage (VRRM) 40V
Average Rectified Forward Current (Io) 1A
Forward Voltage Drop (VF) 0.55V at 1A
Operating Junction Temperature (Tj) -55°C to +125°C

In conclusion, the SB01-05Q-TL from ON Semiconductor is a robust and efficient Schottky Barrier Diode that meets the needs of modern electronic systems requiring high-speed, low-loss components. Its compact size and high reliability make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1007 $60.5385
130+ $0.9032 $117.4160
200+ $0.8755 $175.1000
275+ $0.8466 $232.8150
355+ $0.8189 $290.7095
475+ $0.7346 $348.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,700 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess