EN
  • EN
  • DE

MAX9595CTM+

Part No MAX9595CTM+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC AUDIO/VIDEO SWIT DUAL 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Applications Audio, Video
Number of Channels 2
Single Supply Voltage (V+) 4.75 V to 5.25 V
-3db Bandwidth 230MHz
Features Buffers, I2C, RGB, SCART
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 48-TQFN (7x7)
Win Source Part Number 133380-MAX9595CTM+
Ultra Librarian 3D Model Ultra Librarian MAX9595CTM+ CAD Model

Description

The MAX9595CTM+ from Maxim Integrated is a state-of-the-art high-speed, low-power, LVDS (Low Voltage Differential Signaling) serializer/deserializer (SerDes) designed to facilitate point-to-point baseband data transmission at high speeds over a single differential pair. This advanced chip is an ideal solution for applications requiring high data throughput and noise immunity in a compact footprint.

Featuring a flexible architecture, the MAX9595CTM+ supports data rates up to 622Mbps, making it perfect for a variety of high-speed data communication tasks in industrial, medical, and telecommunications equipment. Its low-jitter performance ensures reliable data integrity, which is critical for sensitive applications like medical imaging and high-speed data acquisition systems.

With its low-power consumption, the MAX9595CTM+ contributes to energy efficiency in electronic systems, thereby reducing the thermal footprint and enabling the use of smaller, less costly power supplies. This characteristic is particularly beneficial in portable and power-sensitive applications.

The device comes in a compact 48-pin LQFP (Low Profile Quad Flat Package) that saves board space and is suitable for dense circuit designs. The MAX9595CTM+ features a wide operating temperature range, making it robust for use in environments with varying thermal conditions.

Key features of the MAX9595CTM+ include:

  • High-speed LVDS data transmission
  • Low-power operation for energy efficiency
  • Support for data rates up to 622Mbps
  • Low-jitter performance for reliable data integrity
  • Compact 48-pin LQFP package
  • Wide operating temperature range

Overall, the MAX9595CTM+ SerDes from Maxim Integrated offers designers a robust, high-performance data transmission solution that combines speed, power efficiency, and reliability. Whether for advanced communication systems, high-speed digital interfaces, or any application requiring efficient and reliable high-speed data transfer, the MAX9595CTM+ is an excellent choice.

You May Also Be Interested in

Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Maxim Integrated
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.9004 $107.8008
3+ $44.2261 $132.6783
5+ $42.8447 $214.2235
6+ $41.4622 $248.7732
8+ $40.0808 $320.6464
10+ $35.9344 $359.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess