EN
  • EN
  • DE

PL502-04SC-R

Part No PL502-04SC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC VCXO 25MHZ 8SOIC / Voltage Controlled Crystal Oscillator (VCXO) IC 200MHz 1 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Voltage Controlled Crystal Oscillator (VCXO)
PLL Yes
Input Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 200MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PL502
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1085471-PL502-04SC-R
Ultra Librarian 3D Model Ultra Librarian PL502-04SC-R CAD Model

Description

The PL502-04SC-R is a state-of-the-art programmable clock generator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive line of clock and timing solutions, which are integral components in digital electronics that provide timing signals to synchronize the operations of multiple system components.

The PL502-04SC-R is a versatile and high-performance clock generator that is capable of producing a wide range of frequencies, making it an ideal choice for various applications, including computing, consumer electronics, networking, and telecommunications. It is designed to meet the stringent requirements of today's complex and speed-intensive systems.

Key Features

  • Programmable output frequency: The PL502-04SC-R allows users to program the output frequency according to specific system requirements, offering flexibility and precision for different applications.
  • Low jitter and phase noise: This clock generator is engineered to deliver low jitter and phase noise performance, which is crucial for maintaining signal integrity and ensuring reliable operation of high-speed digital circuits.
  • Single supply voltage: Operating from a single supply voltage simplifies the power design and reduces the overall power consumption of the system.
  • Industrial temperature range: The device is designed to operate reliably in a broad temperature range, making it suitable for industrial applications where extreme temperatures are common.

Applications

The PL502-04SC-R's flexibility and performance make it an excellent choice for a variety of applications, including but not limited to:

  • Desktop and laptop computers
  • Consumer electronics such as gaming consoles and smart TVs
  • Networking equipment like routers, switches, and modems
  • Telecommunications infrastructure
  • Industrial control systems

In summary, the PL502-04SC-R from Microchip Technology is a highly adaptable clock generator that provides precise frequency control, low power consumption, and robust performance in a wide range of environmental conditions. Its programmability and low-jitter characteristics make it an essential component for any system requiring reliable timing solutions.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess