EN
  • EN
  • DE

LV8746V-TLM-E

Part No LV8746V-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPOLAR 0-5.5V 44SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology BiCDMOS
Step Resolution 1, 1/2, 1/4
Applications General Purpose
Output Current 1A
Supply Voltage (V) 0V ~ 5.5V
Load Voltage (V) 9V ~ 35V
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LSSOP Exposed Pad
Supplier Device Package 44-SSOP
Family Part Number LV8746V
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 754506-LV8746V-TLM-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LV8746V-TLM-E CAD Model

Description

Introducing the LV8746V-TLM-E from ON Semiconductor

ON Semiconductor's LV8746V-TLM-E is a state-of-the-art dual H-bridge driver IC that is designed to drive a two-phase stepping motor or four-channel solenoid, and it is well-suited for a variety of applications ranging from automotive to industrial equipment. This highly integrated device is part of ON Semiconductor's commitment to providing innovative, energy-efficient solutions that help reduce the global energy footprint.

Key Features

  • High Voltage and Current Rating: The LV8746V-TLM-E is capable of operating at a voltage range of 9V to 32V, with an output current of up to 1A per channel, making it versatile for various motor and solenoid applications.
  • Low RDS(on): The device features low on-resistance (RDS(on)) of 0.5Ω (typical) per high and low side, which helps in reducing power losses and improving efficiency.
  • Advanced Protection Features: It includes multiple protection features such as overcurrent protection (OCP), thermal shutdown (TSD), and under-voltage lockout (UVLO), ensuring safe operation under a wide range of conditions.
  • Compact Package: The LV8746V-TLM-E comes in a small and thermally efficient HTSSOP-B28 package, which is ideal for space-constrained applications.

Applications

The versatility of the LV8746V-TLM-E makes it an excellent choice for a broad spectrum of applications, including:

  • Automotive applications such as headlight position control and HVAC flap control
  • Office automation equipment like printers and scanners
  • Consumer electronics, particularly where precise motor control is required
  • Industrial equipment that requires reliable and efficient motor control

Why Choose the LV8746V-TLM-E?

With its robust design and comprehensive feature set, the LV8746V-TLM-E from ON Semiconductor stands out as a superior motor driver solution. Its high voltage and current capabilities, coupled with advanced protection mechanisms, ensure that it can handle demanding applications with ease. The low RDS(on) translates to lower power dissipation, which is crucial for energy-sensitive designs. Additionally, the compact package allows designers to minimize PCB space without compromising on performance.

Whether you're developing automotive systems, office automation, consumer devices, or industrial machinery, the LV8746V-TLM-E provides the reliability, efficiency, and versatility needed to drive your project forward.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess