EN
  • EN
  • DE

MAX919ESA

Part No MAX919ESA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description SOT23, 1.8V, Nanopower, Beyond-the-Rails Comparators With/Without Reference | IC COMPARATOR BTR 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Use For General
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage , Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 0.001μA at 5V
Current - Output 50mA
Current - Quiescent (Maximum) 1.2μA
CMRR, PSRR 66.02dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 940μs
Hysteresis 4mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number MAX919
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215336-MAX919ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX919ESA CAD Model

Description

The MAX919ESA from Maxim Integrated is a high-performance, precision voltage comparator known for its high speed and low power consumption. This device is part of a family that includes single (MAX917–MAX920), dual (MAX921–MAX924), and quad (MAX925–MAX928) comparators which are designed to operate from a single +2.5V to +11V supply or from a ±1.25V to ±5.5V dual supply.

With a typical supply current of just 150µA, the MAX919ESA is an ideal choice for battery-powered systems and portable devices where energy efficiency is crucial. It features a fast propagation delay of typically 40ns at 5mV overdrive, making it suitable for high-speed signal processing applications.

The MAX919ESA comes in a compact 8-pin SOIC package and offers a wide operating temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments. This comparator is designed with a push-pull output stage capable of sourcing and sinking currents, which eliminates the need for an external pull-up resistor and simplifies design.

Key specifications of the MAX919ESA include a low input offset voltage, input bias current, and a high input impedance, which contribute to accurate and stable comparator operations. This device also features internal hysteresis which improves noise immunity and ensures clean output switching, even with slow-moving input signals.

The MAX919ESA is commonly used in applications such as zero-crossing detectors, window comparators, voltage-level translators, and analog-to-digital converters. Its versatility and reliability make it an excellent choice for designers looking for a comparator that balances performance with power efficiency.

Whether you're developing power-sensitive applications or require a high-speed comparator for your digital or analog signal processing needs, the MAX919ESA from Maxim Integrated offers a compelling combination of features that can help streamline your design process and enhance your end product's performance.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess