EN
  • EN
  • DE

TM4C1233D5PZI

Part No TM4C1233D5PZI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP / MCU 32-bit ARM Cortex M4F RISC 64KB Flash 1.2V/3.3V 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Tray
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 69
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 24K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 22x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 797200-TM4C1233D5PZI
Popularity Medium
Supply and Demand Status Limited
Family Name TM4C1233D5PZ
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TM4C1233D5PZI CAD Model

Description

The TM4C1233D5PZI is a high-performance microcontroller from Texas Instruments, designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of the TM4C series, known for its robust architecture, rich set of peripherals, and advanced connectivity features. It is ideally suited for applications in industrial control, automotive systems, home automation, and Internet of Things (IoT) devices.

Key Features

  • Core: The TM4C1233D5PZI is built around a powerful ARM® Cortex®-M4 core with a floating-point unit (FPU). This 32-bit processor core operates at a frequency of up to 80 MHz, providing ample computational power for complex algorithms and control tasks.
  • Memory: It comes equipped with 256 KB of flash memory and 32 KB of SRAM, ensuring sufficient space for application code and data storage.
  • Advanced Peripherals: The device includes a wide range of peripherals such as multiple UARTs, SPI, I2C, PWM outputs, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs).
  • Connectivity: With integrated Ethernet MAC+PHY, CAN, and USB interfaces, the TM4C1233D5PZI provides versatile connectivity options for various communication requirements.
  • Power Efficiency: Designed with power efficiency in mind, it features multiple power-saving modes, including sleep and deep-sleep modes, which help in reducing power consumption for battery-powered applications.
  • Packaging: The microcontroller is available in a 100-pin LQFP package, ensuring a compact footprint while offering enough pins for interfacing with external components.
  • Development Support: Texas Instruments provides comprehensive development support for the TM4C1233D5PZI, including development kits, software libraries, and the TivaWare™ software suite for easy integration and rapid prototyping.

Applications

The versatile feature set of the TM4C1233D5PZI makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Automotive electronics and infotainment systems
  • Smart home devices and home automation
  • IoT devices and gateways
  • Medical devices and healthcare equipment

With its combination of performance, connectivity, and power efficiency, the Texas Instruments TM4C1233D5PZI microcontroller stands out as a versatile and reliable choice for engineers and developers looking to push the boundaries of their embedded systems.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess