EN
  • EN
  • DE

LTC6752ISC6-1#TRPBF

Part No LTC6752ISC6-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS
Voltage - Supply, Single/Dual (±) 2.45V ~ 3.5V
Voltage - Input Offset (Max) 5.5mV @ 3.3V
Current - Input Bias (Max) 1.5µA @ 3.3V
Current - Output (Typ) 70mA
Current - Quiescent (Max) 5.8mA
CMRR, PSRR (Typ) 70dB CMRR, 73dB PSRR
Propagation Delay (Max) 5ns
Hysteresis 4.7mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case 6-TSSOP, SC-88, SOT-363
Mounting Type Surface Mount
Supplier Device Package SC-70-6
Base Product Number LTC6752
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353384-LTC6752ISC6-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6752ISC6-1#TRPBF CAD Model

Description

Product Overview: LTC6752ISC6-1#TRPBF

The LTC6752ISC6-1#TRPBF is a high-speed comparator from Analog Devices Inc., designed to provide ultra-fast and accurate signal comparison for a wide range of applications. This component is a part of the LTC6752 series, which are known for their exceptional performance in speed and precision, making them ideal for system designs requiring rapid signal processing.

Key Features

  • High-Speed Operation: The LTC6752ISC6-1#TRPBF boasts a propagation delay of just 2.9ns, ensuring swift response times for critical applications.
  • Low Dispersion: A low dispersion of less than 1.8ns, coupled with the fast propagation delay, reduces signal jitter and enhances overall system reliability.
  • Overdrive Dispersion: Overdrive dispersion is minimized to less than 1.5ns for a 100mV overdrive, which is crucial for maintaining consistent performance across various signal amplitudes.
  • Power Supply Flexibility: The device can operate from a 2.45V to 5.25V supply, allowing for flexibility in different circuit designs.
  • Output Latch Configuration: It features an optional output latch function, enabling the user to hold the comparator's output state until the system is ready to process the information.
  • Shutdown Feature: An integrated shutdown feature significantly reduces power consumption when the device is not in active use.

Applications

The LTC6752ISC6-1#TRPBF is suitable for a plethora of applications where speed and accuracy are paramount. These include:

  • Automatic Test Equipment (ATE)
  • High-Speed Data Acquisition Systems
  • Zero-Crossing Detectors
  • High-Speed Triggering
  • Pulse Width Modulation (PWM) Circuits
  • Window Comparators
  • High-Speed Sampling

Packaging and Quality

Encased in a compact 6-lead SC70 package, the LTC6752ISC6-1#TRPBF is designed to occupy minimal board space while delivering its high-speed performance. It is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. As with all Analog Devices Inc. products, this high-speed comparator is manufactured to meet stringent quality and reliability standards, ensuring performance consistency and longevity in demanding environments.

In summary, the LTC6752ISC6-1#TRPBF from Analog Devices Inc. is a top-tier solution for systems requiring rapid and precise signal comparison, offering a blend of speed, accuracy, and versatility in a small footprint.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3302 $51.3114
17+ $6.0145 $102.2465
26+ $5.8266 $151.4916
36+ $5.6386 $202.9896
46+ $5.4507 $250.7322
62+ $4.8868 $302.9816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,880 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess