EN
  • EN
  • DE

XMS430FR6972IPMR

Part No XMS430FR6972IPMR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MSP430FR6972 16 MHz Ultra-Low-Power MCU featuring 64 KB FRAM, 2 KB SRAM, 51 IO, ADC12, LCD, AES 64-LQFP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Density 0 b
Frequency 16 MHz
Lead Free Contains Lead
Number of UART Channels 2
RoHS Compliant
Win Source Part Number 1026503-XMS430FR6972IPMR
Categories Embedded - Microcontrollers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XMS430FR6972IPMR CAD Model

Description

The Texas Instruments XMS430FR6972IPMR is a highly integrated, low-power microcontroller that is part of the MSP430 family, renowned for its exceptional performance in embedded systems. This microcontroller is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, offering a perfect blend of energy efficiency and processing capability.

Key Features

  • 16-bit RISC Architecture: At the heart of the XMS430FR6972IPMR lies a 16-bit RISC CPU, which provides a balanced trade-off between power consumption and processing speed, making it ideal for battery-powered and power-sensitive applications.
  • FRAM Technology: The microcontroller boasts Ferroelectric Random Access Memory (FRAM), which combines the speed of SRAM with the stability and energy efficiency of flash storage. This allows for faster write speeds and greater endurance, enhancing the overall performance of the device.
  • Integrated Peripherals: A plethora of built-in peripherals such as timers, serial communication modules (UART, SPI, I2C), 12-bit analog-to-digital converters (ADCs), and comparators, provide developers with the tools needed to handle complex tasks without the need for additional components.
  • Flexible Power Management: With a range of low-power modes, the XMS430FR6972IPMR ensures that power consumption is minimized during idle times, thereby extending the life of battery-operated devices.
  • Robust Security Features: Security is a priority in embedded systems, and this microcontroller includes features such as hardware encryption modules to safeguard data and ensure secure communication.

Applications

The versatility of the XMS430FR6972IPMR makes it suitable for a variety of applications, including:

  • Smart meters and energy monitoring systems
  • Home automation and security systems
  • Portable medical devices
  • Wearable technology
  • Industrial control systems

Development Support

Developers can take advantage of Texas Instruments' comprehensive development ecosystem for the MSP430 family, which includes development boards, reference designs, and software libraries, to accelerate the design and deployment of systems based on the XMS430FR6972IPMR.

With its advanced features and support for a wide range of applications, the Texas Instruments XMS430FR6972IPMR microcontroller stands out as a robust and versatile solution for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess