EN
  • EN
  • DE

KSZ8041FTL TR

Part No KSZ8041FTL TR
Manufacturer Micrel
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827001-KSZ8041FTL TR
Ultra Librarian 3D Model Ultra Librarian KSZ8041FTL TR CAD Model

Description

The KSZ8041FTL TR is a single-supply 10Base-T/100Base-TX Ethernet Physical Layer Transceiver manufactured by Micrel (now Microchip Technology). It is designed to provide robust and reliable Ethernet connectivity for embedded systems and network devices. This PHYceiver supports both 10Mbps and 100Mbps data rates, auto-negotiation, and HP Auto-MDIX, simplifying installation and configuration.

Applications

  • Embedded Systems: Used to add Ethernet connectivity to embedded devices such as industrial controllers, IoT gateways, and network appliances.
  • Network Devices: Employed in network devices like routers, switches, and hubs for physical layer Ethernet transmission.
  • Industrial Automation: Utilized in industrial automation equipment requiring Ethernet communication.
  • Consumer Electronics: Integrated into consumer electronic devices needing network connectivity.
  • Automotive Applications: Used in automotive Ethernet applications for in-vehicle networking.

Features

  • 10Base-T/100Base-TX Support: Supports both 10Mbps and 100Mbps Ethernet speeds.
  • Auto-Negotiation: Automatically negotiates the best possible speed and duplex mode with the link partner.
  • HP Auto-MDIX: Automatically corrects for crossover or straight-through cables.
  • Single 3.3V Supply: Operates from a single 3.3V power supply for simplified power management.
  • MII/RMII Interface: Provides a flexible Media Independent Interface (MII) or Reduced MII (RMII) for connection to MAC controllers.

Benefits

  • Easy Integration: Simplified design with a single supply voltage and flexible MII/RMII interface.
  • Reduced Installation Costs: Auto-MDIX eliminates the need for crossover cables.
  • Reliable Performance: Designed for robust and reliable Ethernet connectivity.
  • Versatile Applications: Suitable for a wide range of embedded systems and network devices.
  • Low Power Consumption: Optimized for low power operation, ideal for battery-powered devices.

Additional Details

The KSZ8041FTL TR is typically packaged in a QFN (Quad Flat No-Leads) package for surface mount assembly. It supports IEEE 802.3 standards for Ethernet communication. The 'TR' suffix often indicates tape and reel packaging for automated assembly processes. Designers should refer to the official datasheet from Microchip Technology for detailed electrical characteristics, application diagrams, and layout guidelines.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess