EN
  • EN
  • DE

NTBG028N170M1

Part No NTBG028N170M1
Manufacturer ON Semiconductor
Catalog FETs - Single
Description SIC MOSFET 1700 V 28 MOHM M1 SER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202269-NTBG028N170M1
Manufacturer onsemi
Category Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1700 V
Current - Continuous Drain (Id) @ 25°C 71A (Tc)
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian NTBG028N170M1 CAD Model

Description

The NTBG028N170M1 is a state-of-the-art power MOSFET engineered by ON Semiconductor, a brand renowned for its innovative and reliable semiconductor solutions. Designed to meet the rigorous demands of today's high-performance power conversion applications, this MOSFET is ideal for a wide array of uses, including but not limited to, power supplies, motor drives, and automotive systems.

Key Features

  • Advanced Technology: This MOSFET utilizes ON Semiconductor's cutting-edge trench gate structure, which provides superior performance by minimizing on-state resistance and maximizing carrier mobility.
  • High Current Capability: With a continuous drain current (ID) rating of up to 28 A, the NTBG028N170M1 can handle high current loads, making it perfect for demanding applications.
  • High Voltage Threshold: The device can withstand drain-source voltages (VDS) up to 170 V, ensuring it can operate effectively in high-voltage environments.
  • Low RDS(on): A low on-resistance of typically just 28 mΩ at VGS = 10 V means that the MOSFET can operate with high efficiency, reducing power losses and improving overall system performance.
  • Enhanced Thermal Performance: The NTBG028N170M1 is encapsulated in a compact and thermally efficient DFN8 package, which aids in superior heat dissipation.
  • Robustness: The device is designed to be rugged, with a high tolerance for thermal and electrical stress, providing a reliable solution for tough industrial environments.

Applications

The NTBG028N170M1's versatility makes it suitable for a broad spectrum of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Inverters
  • Motor Control Circuits
  • Automotive Electronics
  • LED Lighting Systems

Environmental and Quality Certifications

ON Semiconductor ensures that the NTBG028N170M1 meets rigorous environmental and quality standards, including RoHS compliance and lead-free construction, which makes it suitable for use in environmentally-sensitive applications.

With its exceptional performance characteristics and ON Semiconductor's commitment to quality, the NTBG028N170M1 is an exemplary choice for engineers and designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess