EN
  • EN
  • DE

LM2903BIDR

Part No LM2903BIDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Type General Purpose
Number of Elements 2
Output Type Open-Collector
Voltage - Supply, Single/Dual (±) 3V ~ 36V
Voltage - Input Offset (Max) 2mV @ 30V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 21mA @ 5V
Current - Quiescent (Max) 600µA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Base Product Number LM2903
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM2903BIDRCT,296-LM2903BIDRTR,296-LM2903BIDRDKR
Standard Package 2,500
Win Source Part Number 1108634-LM2903BIDR
Ultra Librarian 3D Model Ultra Librarian LM2903BIDR CAD Model

Description

The LM2903BIDR is a high-performance, dual differential comparator produced by Texas Instruments, designed to operate over a wide range of voltages, from a single 2V supply up to 36V, or ±1V to ±18V dual supplies. This versatile device is a reliable choice for a variety of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Wide Supply Range: Operates from 2V to 36V single supply or ±1V to ±18V dual supplies.
  • Dual Comparators: Contains two independent voltage comparators.
  • Low Supply Current: Offers economical power consumption with typical supply current of 0.8 mA.
  • Offset Voltage: Features a typical input offset voltage of 2 mV.
  • Input Bias Current: Low input bias current of 25 nA, making it suitable for precision applications.
  • Output Configuration: Open-collector outputs that can be connected to achieve wired-AND relationships.
  • Temperature Range: Operates over the industrial temperature range of -40°C to +125°C.
  • Packaging: Available in an 8-pin SOIC package, which is ideal for space-constrained applications.

Applications

The LM2903BIDR is highly versatile and can be used in a wide array of applications. Its precision and reliability make it suitable for:

  • Limit Comparators
  • Analog-to-Digital Converters (ADCs)
  • Simple Analog-to-Digital Converters
  • Window Comparators
  • Voltage Monitoring
  • Relay Drivers
  • Consumer Electronics
  • Automotive Systems

Quality and Reliability

Texas Instruments is known for their commitment to quality and the LM2903BIDR is no exception. It is designed to meet the rigorous standards of the industrial and automotive markets, ensuring high reliability and performance under various conditions.

Ordering Information

The product is available with the orderable part number LM2903BIDR and is supplied in tape and reel packaging, which is suitable for automated assembly processes. For more information, datasheets, and support, visit the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1006 $50.3000
1,215+ $0.0825 $100.2375
1,875+ $0.0800 $150.0000
2,585+ $0.0774 $200.0790
3,345+ $0.0748 $250.2060
4,475+ $0.0671 $300.2725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,280 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess