EN
  • EN
  • DE

MAX7847JR+

Part No MAX7847JR+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706526-MAX7847JR+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7847JR+ CAD Model

Description

Maxim Integrated MAX7847JR+ Overview

The MAX7847JR+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision and efficiency for a wide range of applications. This advanced ADC is an ideal solution for systems requiring accurate data acquisition, such as industrial control systems, medical instruments, and data communication devices.

Key Features

  • High Resolution: The device boasts a 12-bit resolution, providing detailed and precise digital representations of analog signals.
  • Low Power Consumption: With its energy-efficient design, the MAX7847JR+ is well-suited for battery-powered and portable devices, ensuring long operational life without sacrificing performance.
  • Single Supply Operation: It operates from a single +5V supply, simplifying power supply design and reducing system complexity.
  • High Speed: The ADC features a fast conversion rate, allowing for quick data processing and timely system responses.
  • Easy Interface: Its digital interface is straightforward, enabling seamless integration with microcontrollers and digital signal processors.

Applications

The MAX7847JR+ is versatile and can be used in various applications, including:

  • Industrial Automation and Process Control
  • Medical Monitoring Devices
  • Data Acquisition Systems
  • Instrumentation

Performance Specifications

The device ensures high accuracy and stability under diverse operating conditions. Some of its performance specifications include:

  • Excellent dynamic performance with a Signal-to-Noise Ratio (SNR) that allows for high-fidelity signal acquisition.
  • Low Total Harmonic Distortion (THD) ensures the integrity of the acquired signal is maintained.
  • Robust temperature performance, with specifications guaranteed over the full industrial temperature range.

Package and Quality

The MAX7847JR+ comes in a compact package, making it suitable for space-constrained applications. Maxim Integrated’s commitment to quality means that each device is rigorously tested to meet high standards of reliability and performance.

With its combination of precision, speed, and low power consumption, the MAX7847JR+ from Maxim Integrated is a top choice for engineers and designers looking to enhance the performance of their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9328 $57.8656
5+ $23.7399 $118.6995
8+ $22.9984 $183.9872
11+ $22.2557 $244.8127
14+ $21.5142 $301.1988
18+ $19.2885 $347.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess