The MAX851CSA from Maxim Integrated is a highly reliable and efficient voltage supervisor integrated circuit (IC) designed to monitor power supplies in microprocessor systems. It provides a precise, low-power method of monitoring the power supply voltage and maintaining system integrity during power-up, brownout, and power-down conditions.
Key Features:
- Supply Voltage Monitoring: This IC ensures that the system's microprocessor is reset during power-up, power-down, and brownout conditions.
- Adjustable Reset Threshold: Users can program the reset voltage threshold according to their system requirements, providing flexibility across different applications.
- Low Power Consumption: The MAX851CSA is designed for power-sensitive applications, consuming minimal power and thus preserving battery life in portable devices.
- Manual Reset Capability: It includes a manual reset input that allows the user to initiate a system reset.
- Compact Packaging: Available in an 8-pin SOIC package, it is suitable for space-constrained applications.
Applications:
- Computers and Servers
- Embedded Systems
- Portable/Battery-Powered Equipment
- Industrial Controls
- Telecommunications Systems
Technical Specifications:
Parameter
Value
Package/Case
8-SOIC
Operating Temperature
-40°C to +85°C
Mounting Type
Surface Mount
Output Type
Active Low, Open Drain
The MAX851CSA voltage supervisor from Maxim Integrated is a crucial component for systems that require reliable voltage monitoring and management. Its accuracy, flexibility, and low power consumption make it an ideal choice for a wide range of applications where system stability and integrity are paramount.