EN
  • EN
  • DE

MAX8536EEI

Part No MAX8536EEI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706773-MAX8536EEI
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8536EEI CAD Model

Description

The MAX8536EEI from Maxim Integrated is a highly efficient, multi-phase, synchronous buck regulator designed for precision voltage regulation in complex systems. This advanced power management IC is specifically engineered to meet the rigorous demands of high-performance CPUs, GPUs, and other digital ICs that require stable and precise voltage supplies.

Key Features

  • Multi-Phase Operation: The MAX8536EEI operates with multiple phases to distribute power and thermal load, resulting in improved efficiency and reduced system hotspots.
  • High Efficiency: With its synchronous rectification and advanced MOSFET drivers, this regulator maintains high efficiency across a wide range of load conditions.
  • Precision Voltage Regulation: It provides accurate voltage regulation with a tight output voltage accuracy, ensuring reliable operation of sensitive digital circuits.
  • Programmable Switching Frequency: The switching frequency of the MAX8536EEI is programmable, allowing designers to optimize the regulator for efficiency or component size.
  • Integrated MOSFET Drivers: The device includes built-in drivers for high-side and low-side N-channel MOSFETs, simplifying the design and reducing external component count.
  • Thermal Management: Excellent thermal management is achieved through the use of multi-phase operation and over-temperature protection.
  • Robust Protection Features: The MAX8536EEI incorporates a suite of protection features including overvoltage, undervoltage, overcurrent, and overtemperature protections to ensure safe operation under abnormal conditions.

Applications

The MAX8536EEI is ideal for a variety of applications where precise voltage regulation is critical. These include:

  • High-Performance CPUs and GPUs
  • Networking and Telecommunications Equipment
  • Enterprise Servers and Storage Systems
  • Power Supplies for FPGA and ASIC

Technical Specifications

With its compact 28-pin SSOP (Shrink Small Outline Package) footprint, the MAX8536EEI offers a space-saving solution for densely packed circuit boards. The extended industrial temperature range ensures operation in diverse environments. For detailed specifications, refer to the MAX8536EEI datasheet.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess