EN
  • EN
  • DE

MAX858ESA+T

Part No MAX858ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST PROG 125MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Programmable
Number of Outputs 1
Input Voltage MIN 0.8V
Voltage Input MAX 6V
Output Voltage 3.3V, 5V
Output Current 125mA (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 706810-MAX858ESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX858
Introduction Date May 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX858ESA+T CAD Model

Description

Introducing the MAX858ESA+T from Maxim Integrated

The MAX858ESA+T is a sophisticated, high-efficiency, low-voltage, CMOS step-up DC-DC converter designed to meet the demanding power requirements of portable electronic devices. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this compact and reliable component is an ideal solution for battery-powered applications where space is at a premium and energy efficiency is crucial.

Key Features

  • Adjustable Output Voltage: The MAX858ESA+T allows for an adjustable output voltage that can be set from 2.7V to 5.5V with external resistors, making it highly versatile for various applications.
  • High Efficiency: With efficiency levels up to 94%, this converter ensures minimal battery drain, extending the operational life of your device.
  • Low Quiescent Current: The device features a quiescent current of only 7µA, which significantly reduces power consumption when the device is in standby mode.
  • Small Package: Available in the 8-pin SO package, the MAX858ESA+T is designed to occupy minimal board space, making it perfect for compact designs.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 0.7V to V<sub>OUT, allowing it to function with a variety of power sources, including single-cell batteries.

Applications

The MAX858ESA+T is suitable for a diverse range of applications, including but not limited to:

  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Handheld Instruments
  • Mobile Phones
  • Wireless Mice and Keyboards

Reliability and Performance

Maxim Integrated's commitment to quality ensures that the MAX858ESA+T provides reliable performance in the most demanding situations. With features like thermal overload protection and a built-in current limit, this step-up converter is designed to protect your investment while delivering consistent power.

Conclusion

For designers looking for a power-efficient, space-saving solution, the MAX858ESA+T from Maxim Integrated offers the perfect blend of performance, versatility, and reliability. Whether you're developing the next generation of portable devices or upgrading existing products, this step-up DC-DC converter is an excellent choice for your power management needs.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1483 $55.3347
20+ $5.0448 $100.8960
31+ $4.8871 $151.5001
43+ $4.7295 $203.3685
55+ $4.5718 $251.4490
74+ $4.0989 $303.3186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess