EN
  • EN
  • DE

MAX8510EXK21

Part No MAX8510EXK21
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706726-MAX8510EXK21
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8510EXK21 CAD Model

Description

The Maxim Integrated MAX8510EXK21 is a high-performance, low-dropout (LDO) linear regulator designed to deliver a continuous 200mA load current. This regulator is engineered to maintain a low voltage drop even at full load, ensuring high efficiency and stable operation across a wide range of applications.

Key Features

  • High Output Accuracy: The MAX8510EXK21 offers an impressive output voltage accuracy of ±1%, which guarantees precise voltage regulation for sensitive electronic components.
  • Low-Dropout Voltage: With a dropout voltage as low as 85mV at 200mA, this LDO is ideal for battery-powered devices where maximizing battery life is critical.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 2.5V to 6V, making it versatile for various power supply configurations.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection that safeguards it from damage due to overheating.
  • Low Ground Current: The low ground current of the MAX8510EXK21 contributes to the overall power efficiency of the system, particularly important in portable applications.
  • Fast Transient Response: Its fast transient response ensures stable performance during sudden changes in load, which is essential for maintaining the integrity of sensitive circuits.

Applications

The MAX8510EXK21 is suitable for a wide range of applications, including but not limited to:

  • Portable and Battery-Powered Equipment
  • Cellular Phones
  • Wireless LAN Devices
  • PDAs and Handheld Computers
  • GPS Receivers

Package and Availability

This LDO regulator is available in a compact 5-pin SC70 package, which is ideal for space-constrained applications. The MAX8510EXK21 offers an industrial temperature range of -40°C to +85°C, making it suitable for a wide variety of environments.

Conclusion

Overall, the Maxim Integrated MAX8510EXK21 is a reliable and efficient solution for applications requiring precise voltage regulation with minimal power loss. Its comprehensive feature set and robust design make it a prime choice for designers looking for performance and durability in their power management systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess