EN
  • EN
  • DE

MAX8510EXK16+T

Part No MAX8510EXK16+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706723-MAX8510EXK16+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8510EXK16+T CAD Model

Description

Maxim Integrated MAX8510EXK16+T LDO Voltage Regulator

The MAX8510EXK16+T is a high-performance, low-dropout (LDO) linear voltage regulator designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This precision voltage regulator is engineered to deliver a fixed output of 1.6V with an input voltage range from 2.5V to 6V, making it highly suitable for battery-powered applications and portable devices.

With its low quiescent current of just 17µA and an impressive low dropout voltage of only 125mV at 120mA, the MAX8510EXK16+T is optimized for energy-sensitive applications where battery life is critical. Its ability to maintain regulation while consuming minimal power makes it a preferred choice for handheld devices, wireless communication equipment, and other portable electronics that require a stable and efficient power supply.

The device comes in a compact 5-pin SC70 package, which is ideal for space-constrained applications. The small footprint does not compromise its performance; it features a high accuracy of ±1.5%, ensuring a reliable and consistent output voltage for sensitive components. The MAX8510EXK16+T also includes thermal-shutdown and current-limit protection features to safeguard the device and the system against excessive temperature and overcurrent conditions.

One of the key advantages of the MAX8510EXK16+T is its simplicity of design. It does not require external components for operation, although a bypass capacitor can be added to improve transient response. This ease of use, combined with the high-quality performance, makes it a versatile solution for designers looking to streamline their power management systems.

In summary, the Maxim Integrated MAX8510EXK16+T LDO voltage regulator is a reliable and efficient solution for providing a stable power supply in a wide array of electronic devices. Its low dropout voltage, high accuracy, and built-in protection features, all packed into a tiny SC70 package, make it a highly attractive option for engineers and designers aiming to enhance the performance and longevity of their battery-powered applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess