EN
  • EN
  • DE

MAX8544EEP+

Part No MAX8544EEP+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 3V ~ 13.2V
Switching Frequency 800kHz ~ 1.2MHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SSOP
Supplier Device Package 20-QSOP
Family Part Number MAX8544
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 706774-MAX8544EEP+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8544EEP+ CAD Model

Description

Maxim Integrated MAX8544EEP+ Overview

The MAX8544EEP+ from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous 1.5A output current. It is a versatile power management solution suited for a wide range of applications, including portable devices, networking equipment, and industrial systems. The device operates from a 2.5V to 5.5V input voltage range, making it compatible with most standard power supplies and battery-operated systems.

Key Features

  • Output Current: The MAX8544EEP+ is capable of delivering up to 1.5A of continuous output current, which is ideal for powering core voltages of microprocessors and other high-power ICs.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 5.5V, the device can be powered by various sources, including single-cell Li-ion batteries or 3.3V and 5V rails.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.25V to VIN, allowing for a high degree of flexibility in matching the voltage requirements of the load.
  • High Accuracy: The MAX8544EEP+ offers excellent load and line regulation, ensuring a stable output voltage under varying conditions.
  • Low Dropout Voltage: The low dropout voltage minimizes power loss and improves efficiency, which is critical for battery-powered applications.
  • Thermal Protection: Built-in thermal shutdown protects the device and the load from damage due to excessive heat.
  • Short-Circuit Protection: The regulator includes short-circuit protection to safeguard the device and the system from faults and abnormal operating conditions.
  • Small Footprint: Housed in a 20-pin QSOP package, the MAX8544EEP+ is designed for space-constrained applications.

Applications

The MAX8544EEP+ is a versatile component suitable for a variety of applications where stable and efficient power regulation is required. Its high output current and adjustable voltage make it an excellent choice for:

  • Portable Devices: Smartphones, Tablets, and Portable Media Players
  • Networking: Routers, Switches, and Wireless Communication Devices
  • Industrial: PLCs, Sensors, and Instrumentation
  • Computing: Motherboards, Graphics Cards, and Memory Modules

With its robust feature set and compact design, the MAX8544EEP+ from Maxim Integrated stands out as a reliable power management solution for designers looking to optimize performance and efficiency in their electronic products.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7503 $60.0048
38+ $3.0769 $116.9222
59+ $2.9811 $175.8849
81+ $2.8852 $233.7012
104+ $2.7893 $290.0872
139+ $2.5006 $347.5834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess