EN
  • EN
  • DE

MAX8582EUB+T

Part No MAX8582EUB+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706807-MAX8582EUB+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8582EUB+T CAD Model

Description

Maxim Integrated MAX8582EUB+T Power Management IC

The Maxim Integrated MAX8582EUB+T is a high-performance, compact, and versatile power management integrated circuit (PMIC) designed to cater to a wide range of applications, particularly in portable and space-constrained devices. This PMIC is part of Maxim's extensive portfolio of power management solutions that are engineered to optimize power efficiency, extend battery life, and minimize the overall footprint on the PCB.

Key Features

  • High Efficiency: The MAX8582EUB+T is designed for high-efficiency operation, which is critical for battery-powered applications. It helps in reducing power losses and improving the overall battery runtime of the device it powers.
  • Small Form Factor: Available in a microMAX-10 package, the device is tailored for applications where space is at a premium, without compromising on performance and functionality.
  • Wide Input Voltage Range: This PMIC can handle a broad range of input voltages, making it suitable for various power supply configurations and ensuring compatibility with different types of batteries and adapters.
  • Integrated Features: It includes a variety of integrated features that reduce the need for external components, such as internal switches, control circuits, and protection features, which contribute to a reduction in system complexity and cost.
  • Thermal Management: The device is equipped with thermal protection mechanisms that prevent overheating, ensuring reliable operation under varying load conditions and extending the longevity of the product.

Applications

The MAX8582EUB+T is ideal for a multitude of applications, including but not limited to:

  • Portable Devices
  • Smartphones and Tablets
  • Wireless Headsets and Earbuds
  • Wearable Technology
  • GPS Units
  • Medical Devices
  • Small-Scale Robotics

With its robust design and comprehensive feature set, the Maxim Integrated MAX8582EUB+T stands out as a reliable and efficient solution for power management in modern electronic devices. Its integration into a system can significantly contribute to the optimization of power consumption, size reduction, and overall performance enhancement, making it a valuable component for designers and engineers alike.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess