Maxim Integrated MAX6642ATT92+T Temperature Sensor
The MAX6642ATT92+T is a high-precision, digital temperature sensor from Maxim Integrated, designed to provide accurate temperature monitoring for a variety of applications. This sensor is particularly suitable for environments where reliable temperature readings are critical for system performance and safety. It is commonly used in electronic systems, such as computers, telecommunications equipment, and industrial machinery.
The MAX6642ATT92+T operates over a wide temperature range and communicates temperature data via a 2-wire serial interface, making it easy to integrate into existing systems. The device features a dual-channel design, enabling it to measure both its own temperature and the temperature of an external diode-connected transistor, which can be placed on a critical subsystem, such as a CPU or another heat-generating component.
Key features of the MAX6642ATT92+T include:
- Accuracy: The sensor provides high accuracy with a typical error of ±1°C over a temperature range of -40°C to +125°C.
- Dual-Channel Sensing: It includes both local and remote temperature sensing capabilities.
- Programmable Alert Outputs: The device comes with programmable overtemperature alert and undertemperature alert outputs, which can be used to trigger protective mechanisms in the event of abnormal temperature conditions.
- Low Power Consumption: It is designed for low power consumption, making it ideal for power-sensitive applications.
- Small Form Factor: Available in a tiny 6-pin SOT23 package, the MAX6642ATT92+T saves space on the PCB and is suitable for compact designs.
- Supply Voltage Range: The sensor operates from a supply voltage of 3.0V to 5.5V.
The MAX6642ATT92+T is also highly configurable, with the ability to set temperature thresholds and hysteresis via its serial interface. This flexibility allows designers to tailor the sensor's behavior to the specific requirements of their application.
Whether you are monitoring the temperature of a high-performance CPU, managing the thermal conditions in a telecommunications rack, or ensuring the proper operation of industrial equipment, the MAX6642ATT92+T offers a reliable and efficient solution for your temperature sensing needs.