The INA206AIDGST is an advanced, high-quality product from Texas Instruments Texas Instruments, a leading global semiconductor company renowned for its innovative technology and solutions.
- Voltage Measurement: Measures voltage across shunts @ common-mode voltages from -16V to +80V, independent of the supply voltage.
- Input Common-Mode Voltage Range and Accuracy: Wide input common-mode voltage range and high accuracy.
- Programmable Gain Amplifier (PGA): Features a PGA on the chip with selectable gain of 4, 8, 16, or 50 V/V.
- Analog-to-Digital Converter (ADC): Equipped with a 12-bit analog-to-digital converter (ADC) that directly digitizes the output voltage.
- Package Size: Compact size with a small VSSOP-10 package.
- Operating Voltage: Operates from a single 2.7V to 5.5V power supply, drawing a maximum of 1.4mA of supply current.
- Digital Interface: Includes a digital I2C interface that supports standard, fast, and high-speed modes.