Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 15kHz
Number of Filters 1
Filter Order 5th
Supply Voltage (V) 2.7V ~ 3.6V
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX7415
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 706377-MAX7415EPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7415EPA+ CAD Model

Description

Maxim Integrated MAX7415EPA+ Overview

The MAX7415EPA+ from Maxim Integrated is a high-performance, 5th-order, lowpass, switched-capacitor filter that is designed to provide precision filtering for a wide range of applications. This compact and efficient component is part of a family of filters that implements a classic elliptic (Cauer) response which is known for its sharp cutoff characteristics.

Key Features

  • Fixed Frequency: The MAX7415EPA+ comes with a fixed 3dB cutoff frequency, ensuring consistent performance for your application.
  • Low Noise: Designed to minimize noise, this filter is ideal for audio and data signal processing where clarity and signal integrity are paramount.
  • Low Power Consumption: With its power-saving features, the MAX7415EPA+ is suitable for battery-powered devices, consuming only 1.5mA of supply current.
  • Single-Supply Operation: Operating from a single +5V supply, this filter simplifies power supply design and conserves board space.
  • Easy Integration: The 8-pin DIP package allows for straightforward integration into a variety of circuit designs.
  • High Precision: The filter's architecture provides excellent signal-to-noise ratio and low distortion, making it perfect for precision applications.

Applications

The MAX7415EPA+ is versatile and can be used in multiple applications such as:

  • Anti-aliasing for data acquisition systems
  • Audio processing in consumer electronics
  • Noise reduction in communication devices
  • Signal conditioning in industrial control systems

Technical Specifications

Parameter Value Operating Temperature 0°C to +70°C Package/Case 8-PDIP Mounting Type Through Hole Supply Voltage +5V Supply Current 1.5mA

Whether you're designing a high-fidelity audio system or a precise data acquisition device, the MAX7415EPA+ from Maxim Integrated offers a reliable and efficient filtering solution.

You May Also Be Interested in

Linear Technology
Low Power, Low Noise, Quad Universal Filter Building Block
Need more? Email Us
ECAD model for LTC1164ACN
Rohm Semiconductor
Band-pass filter for spectrum analyzer for car audio systems
Lowest to $5.6324
ECAD model for BA3830F
Maxim Integrated
IC FILTER 45KHZ BUTTER 8UMAX / Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 5th Order 45kHz 8-uMAX/uSOP
Need more? Email Us
ECAD model for MAX7420EUA+T
Texas Instruments
BUTTERWORTH FOURTH-ORDER LOW-PASS SWITCHED-CAPACITOR FILTERS | IC FILTER 30KHZ BUTTER 8SOIC
Need more? Email Us
ECAD model for TLC14ID
Linear Technology
Universal Dual Filter Building Block
Lowest to $18.2605
ECAD model for LTC1060ACN
Linear Technology
Linear Phase, DC Accurate, Low Power, 10th Order Lowpass Filter | IC FILTER 64KHZ LINEAR PHS 8SOIC
Lowest to $27.8572
ECAD model for LTC1569IS8-6
Maxim Integrated
IC FILTER 15KHZ BUTTER 8UMAX / Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 5th Order 15kHz 8-uMAX/uSOP
Lowest to $6.7712
ECAD model for MAX7410EUA+
Renesas Electronics America
Serial I/O Filter | IC FILTER SERIAL I/O 28SOIC
Need more? Email Us
ECAD model for HSP43124SC-45Z
Analog Devices Inc.
IC FILTER BAND PASS 24SMT / Band Pass Filter IC Band Pass Order 24-SMT (4x4)
Need more? Email Us
ECAD model for HMC895LP4ETR

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention