EN
  • EN
  • DE

LTC1060ACN

Part No LTC1060ACN
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description Universal Dual Filter Building Block
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207064-LTC1060ACN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1060ACN CAD Model

Description

LTC1060ACN Dual Universal Filter Building Block

The LTC1060ACN is a high-performance, dual universal filter building block designed by Linear Technology, now part of Analog Devices, that enables designers to implement a wide range of filter functions with a single integrated circuit. This versatile chip is ideal for applications requiring precise filter characteristics, such as signal processing, telecommunications, and instrumentation.

Key Features

  • Flexible Filter Design: With the LTC1060ACN, users can create low-pass, high-pass, band-pass, or notch filters. The chip supports multiple filter responses including Butterworth, Chebyshev, Bessel, and Cauer (elliptic).
  • Clock-Tunable Frequency: The filter's cutoff frequency can be adjusted by an external clock, allowing for dynamic tuning of the filter's response in real-time applications.
  • Cascadeable Architecture: For complex filtering requirements, multiple LTC1060ACN devices can be cascaded. This feature enables the creation of higher-order filters for more selective filtering needs.
  • Low Noise and Distortion: The device is designed to maintain signal integrity, offering low noise and low total harmonic distortion (THD) performance.
  • Operational over a Wide Power Supply Range: The LTC1060ACN can operate from a single 5V supply up to a ±8V dual supply, making it suitable for a variety of power environments.

Applications

  • Audio Processing
  • Data Communications
  • Signal Conditioning
  • Anti-Aliasing Filters
  • Waveform Generation

Product Specifications

The LTC1060ACN comes in a 20-pin DIP (Dual In-line Package) which is convenient for prototyping and for use in systems where space is not at a premium. The device's operating temperature range is 0°C to 70°C, making it suitable for commercial-grade applications.

Conclusion

Overall, the LTC1060ACN from Linear Technology represents a powerful solution for designers looking to implement sophisticated filter designs with minimal external components. Its versatility, ease of use, and high-performance characteristics make it a valuable addition to any electronic design project requiring precise filtering capabilities.

You May Also Be Interested in

Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess