EN
  • EN
  • DE

MAX7420EUA+T

Part No MAX7420EUA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 45KHZ BUTTER 8UMAX / Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 5th Order 45kHz 8-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 45kHz
Number of Filters 1
Filter Order 5th
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX7420
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350898-MAX7420EUA+T
Ultra Librarian 3D Model Ultra Librarian MAX7420EUA+T CAD Model

Description

Maxim Integrated MAX7420EUA+T Active Filter

The MAX7420EUA+T from Maxim Integrated is a high-performance, 5th-order, low-pass, elliptic filter that provides advanced signal processing capabilities with minimal external components. This compact and efficient integrated circuit (IC) is designed for a wide range of applications that require precise filtering, such as in data communications, medical equipment, and industrial systems.

The MAX7420EUA+T operates on a single 2.7V to 5.5V power supply, making it suitable for both portable and fixed electronic devices. It features a fixed frequency response that is factory-set to a specific cutoff frequency, which can be selected from a range of standard frequencies to meet the specific needs of various applications. This tailored approach ensures optimal performance without the need for external adjustments.

One of the standout features of the MAX7420EUA+T is its low power consumption. The IC has been designed to maintain high performance while minimizing power draw, making it an excellent choice for battery-powered devices where power efficiency is critical. Additionally, its small 8-pin µMAX package allows for a compact design footprint, which is essential for space-constrained applications.

The filter's sharp roll-off and excellent stopband attenuation are achieved through the use of an elliptic transfer function. This high-order filter characteristic ensures that unwanted frequencies are effectively attenuated, providing a clean and undistorted signal in the passband. Moreover, the MAX7420EUA+T features a low output noise, contributing to the overall signal integrity in sensitive applications.

The MAX7420EUA+T is available in tape and reel packaging, denoted by the "+T" suffix, which facilitates automated manufacturing processes. This packaging option is ideal for high-volume production environments where efficiency and reliability are paramount.

In summary, the Maxim Integrated MAX7420EUA+T is a specialized low-pass filter that offers a combination of performance, efficiency, and ease of integration. Its precise filtering capabilities, low power consumption, and compact form factor make it a versatile choice for engineers looking to enhance their signal processing designs.

You May Also Be Interested in

Maxim Integrated
IC FILTER 10KHZ LOWPASS 8DIP / Elliptic, Low Pass Switched Capacitor Filter IC Elliptic, Low Pass Switched Capacitor 8th Order 10kHz 8-PDIP
Lowest to $23.2836
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $324.6269
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Infineon Technologies
SICOFI CODEC FILTER
Lowest to $24.9942
Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 2nd Order 40kHz 16-QSOP
Need more? Email Us
Texas Instruments
IC FILTER 30KHZ BUTTER 8SOIC
Lowest to $2.9834

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess