EN
  • EN
  • DE

HMC895LP4ETR

Part No HMC895LP4ETR
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER BAND PASS 24SMT / Band Pass Filter IC Band Pass Order 24-SMT (4x4)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Filter Type Band Pass
Frequency - Cutoff or Center -
Number of Filters 1
Filter Order -
Voltage - Supply -
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Base Product Number HMC895
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354571-HMC895LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC895LP4ETR CAD Model

Description

Analog Devices Inc. HMC895LP4ETR Product Overview

The HMC895LP4ETR from Analog Devices Inc. is a high-performance, feature-rich chip that caters to a wide range of applications, including telecommunications, data communications, and electronic defense systems. This versatile product is designed to deliver exceptional quality and reliability, which are hallmarks of Analog Devices' commitment to excellence.

Key Features

  • Frequency Range: The HMC895LP4ETR operates over a broad frequency spectrum, making it suitable for various signal processing tasks.
  • Integration: It integrates multiple functions into a single compact package, reducing the need for additional components and simplifying design.
  • Performance: Known for its high performance, this chip ensures low noise operation and high linearity, essential for maintaining signal integrity.
  • Power Efficiency: The device is engineered for power-sensitive applications, offering efficient power consumption without compromising on performance.
  • Package: Encased in a 24-lead QFN package, the HMC895LP4ETR is designed for easy implementation into a variety of circuit boards.

Applications

The HMC895LP4ETR is adept at serving multiple roles within the electronics industry. It is commonly used in:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Satellite Communications Systems
  • Microwave Radios and VSAT
  • Electronic Warfare and Radar Systems

Quality and Reliability

Analog Devices Inc. is renowned for its rigorous testing and quality control processes. The HMC895LP4ETR is subjected to extensive testing to ensure it meets the highest standards of quality and reliability. Customers can trust this product to perform consistently in even the most demanding environments.

Environmental Compliance

In line with global environmental standards, the HMC895LP4ETR complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from specific hazardous materials commonly used in electronics and electrical equipment.

For detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess