EN
  • EN
  • DE

LTC1569IS8-6

Part No LTC1569IS8-6
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description Linear Phase, DC Accurate, Low Power, 10th Order Lowpass Filter | IC FILTER 64KHZ LINEAR PHS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Filter Type Linear Phase, Low Pass Switched Capacitor
Frequency - Cutoff or Center 64kHz
Number of Filters 1
Filter Order 10th
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LTC1569-6
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1207746-LTC1569IS8-6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1569IS8-6 CAD Model

Description

LTC1569IS8-6: 10th Order Lowpass Filter from Linear Technology

The LTC1569IS8-6 is an integrated circuit designed and manufactured by Linear Technology, which is now part of Analog Devices. This component is a 10th order, lowpass, linear phase filter with a fixed frequency response. It is engineered to provide a precise and stable filter solution in a compact package, making it an ideal choice for a wide range of applications including signal conditioning, data communications, and A/D conversion pre-filtering.

Key Features

  • Filter Order: The LTC1569IS8-6 is a 10th order filter, which means it provides a steep roll-off beyond the cut-off frequency, ensuring excellent rejection of unwanted frequencies.
  • Linear Phase Response: The linear phase characteristic of the filter means that all frequency components of the input signal are delayed by the same amount, preserving the waveform shape of the signal in the pass-band.
  • No External Components Required: This filter does not require any external components for operation, which simplifies design and reduces board space requirements.
  • Fixed Frequency: The LTC1569IS8-6 has a fixed frequency response, which is factory trimmed for precision, ensuring consistent performance across all devices.
  • Low Power Consumption: It operates with a low power consumption, making it suitable for battery-powered devices and portable applications.
  • Easy to Use: The LTC1569IS8-6 is designed for ease of use, with a simple interface that allows for easy integration into various circuit designs.
  • Package: The device comes in a compact 8-lead SOIC package, which is suitable for space-constrained applications.

Applications

The LTC1569IS8-6 can be used in a variety of applications. Its precise filtering capabilities make it an excellent choice for anti-aliasing prior to analog-to-digital conversion, ensuring the integrity of the sampled signal. In data communication systems, it can be used to filter out noise and unwanted signals to maintain signal clarity. Additionally, its linear phase response is particularly beneficial in applications where the preservation of the waveform is critical, such as in audio signal processing and medical equipment.

Overall, the LTC1569IS8-6 is a reliable and high-performing filter solution from Linear Technology, offering designers a simple way to implement a fixed-frequency, lowpass filter with a linear phase response and no need for external components.

You May Also Be Interested in

Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $23.0637
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Need more? Email Us
Linear Technology
IC FILTR 8TH ORDR LOWPASS 16SOIC
Need more? Email Us
Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $7.4493
Linear Technology
IC FILTER 8TH ORDR LOWPASS 14DIP
Need more? Email Us
Renesas Electronics America
Serial I/O Filter | IC FILTER SERIAL I/O 28SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess