Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1151068-BA3830F
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BA3830F CAD Model

Description

The BA3830F is a 5-channel active low-pass filter IC designed by Rohm Semiconductor. This integrated circuit is specifically tailored for audio signal processing, providing effective noise reduction and signal conditioning in various audio applications.

Applications

  • Audio equipment: CD players, DVD players, and MD players
  • Car audio systems
  • Mini disc recorders
  • AV receivers
  • Multimedia speaker systems

Features

  • 5-Channel Active Low-Pass Filter: Integrates five independent channels, suitable for multi-channel audio systems.
  • Low Noise: Minimizes unwanted noise and distortion in the audio signal path.
  • Compact Package: Available in a compact package, ideal for space-constrained applications.
  • Simple External Circuitry: Requires minimal external components for operation, reducing overall system cost and complexity.
  • Wide Operating Voltage Range: Operates over a broad voltage range, providing flexibility in various system designs.

Benefits

  • Improved Audio Quality: Reduces noise and enhances signal clarity, resulting in improved audio reproduction.
  • Simplified Design: Minimizes the need for discrete components, simplifying the design process and reducing board space.
  • Cost-Effective: Offers a cost-effective solution for implementing active filtering in audio systems.
  • Enhanced System Performance: Optimizes audio signal conditioning for improved overall system performance.
  • Reliable Operation: Ensures stable and reliable performance in a wide range of operating conditions.

Additional Details

The BA3830F features a cutoff frequency that can be adjusted by external capacitors and resistors, allowing for customized filter characteristics. This feature enables designers to tailor the filter response to meet the specific requirements of their application. The device operates with a single power supply. The device is typically available in a SOP package.

The BA3830F plays a critical role in improving the fidelity and clarity of audio signals by removing unwanted high-frequency noise and distortion. This results in a cleaner, more enjoyable listening experience for the end-user.

You May Also Be Interested in

Analog Devices Inc.
16 TO 32 GHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8432ACPZ-R5
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX297CSA+
Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP
Lowest to $23.4898
ECAD model for MAX7490EEE+
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8DIP
Need more? Email Us
ECAD model for MAX7408EPA+
Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP
Need more? Email Us
ECAD model for MAX7490CEE+T
Maxim Integrated
IC FILTER 45KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7423CUA+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX294CSA+
Analog Devices Inc.
1250 TO 2600 MHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8526ACCZ
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8DIP
Need more? Email Us
ECAD model for MAX7407CPA+

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.6324 $67.5888
28+ $4.6208 $129.3824
44+ $4.4772 $196.9968
60+ $4.3323 $259.9380
78+ $4.1873 $326.6094
104+ $3.7554 $390.5616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,600 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention