EN
  • EN
  • DE

MAX7410EUA+

Part No MAX7410EUA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 15KHZ BUTTER 8UMAX / Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 5th Order 15kHz 8-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Active
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 15kHz
Number of Filters 1
Filter Order 5th
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX7410
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354308-MAX7410EUA+
Ultra Librarian 3D Model Ultra Librarian MAX7410EUA+ CAD Model

Description

Maxim Integrated MAX7410EUA+ 5th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX7410EUA+ from Maxim Integrated is a highly sophisticated, 5th-order, lowpass, elliptic, switched-capacitor filter that significantly simplifies the design of precision filtering applications. This compact device, available in an 8-pin µMAX package, is designed to operate with a single +5V supply, making it an ideal choice for a wide range of applications in signal processing and communications.

Key Features

  • Fixed Frequency: The MAX7410EUA+ offers a fixed cutoff frequency which is factory set, ensuring consistent performance without the need for external components or adjustments.
  • Low Power Consumption: With a typical operating current of just 1.5mA and a power-down feature that reduces current consumption to 0.2µA, this filter is well-suited for battery-powered devices.
  • High Selectivity: The elliptic transfer function provides excellent selectivity, with a sharp roll-off near the cutoff frequency, making it ideal for applications requiring the rejection of closely spaced unwanted signals.
  • On-Chip Clock Oscillator: The inclusion of an on-chip clock oscillator simplifies design by eliminating the need for an external clock source.
  • Flexible Clock Options: For applications requiring a different cutoff frequency or tighter control over the filter characteristics, the device can also be driven by an external clock.

Applications

  • Data Acquisition Systems
  • Digital Signal Processing
  • Anti-Aliasing for Data Communications
  • Medical Instrumentation
  • Audio and Video Signal Processing

The MAX7410EUA+ is engineered to provide high-performance filtering with minimal design effort. Its user-friendly interface and small footprint make it an excellent choice for engineers looking to add precise filtering capabilities to their projects without the overhead of designing discrete filter circuits. Whether you're working on a sophisticated communication system or a simple audio application, the MAX7410EUA+ offers a reliable and efficient solution for your lowpass filter needs.

For detailed specifications and application notes, please refer to the official Maxim Integrated datasheet for the MAX7410EUA+.

You May Also Be Interested in

Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
MF10 DUAL UNIVERSAL FILTER
Lowest to $16.5361
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Fairchild/ON Semiconductor
QUAD VIDEO CABLE DRIVER
Lowest to $1.4629
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Texas Instruments
IC FILTER 30KHZ BUTTER 8SOIC
Lowest to $2.9834
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $14.2748
National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Lowest to $12.7184

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9470 $53.6820
14+ $7.3412 $102.7768
22+ $7.1118 $156.4596
30+ $6.8824 $206.4720
38+ $6.6529 $252.8102
51+ $5.9647 $304.1997
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess