Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr TE Connectivity
Package Tape & Reel
Product Status Active
Connector Style Receptacle
Connector Type XFP
Number of Positions 30
Mounting Type Surface Mount, Right Angle
Termination Solder
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Base Product Number 788862
Standard Package 480 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1040818-788862-1
Ultra Librarian 3D Model Ultra Librarian 788862-1 CAD Model

Description

The XFP Pluggable Connector Assembly is a high-performance connector designed for use in data communication systems.

  • Positions: 30
  • Termination: Solder
  • Contact Finish: Gold
  • Mounting: Surface Mount, Right Angle
  • Board Guides: Yes
  • Package: Tape & Reel
  • Standard Package: 480 pcs
  • Product Status: Active
  • ECCN: Compliant

You May Also Be Interested in

Samtec Inc.
Need more? Email Us
ECAD model for SFPK-PF
Pulse
Need more? Email Us
ECAD model for SFPCAGE006-L
Amphenol
CONN SATA RCPT 22POS SLD R/A SMD
Lowest to $5.0768
ECAD model for 10029364-001TRLF
Molex, LLC
CONN SERIAL I/O PLG 6POS SLD STR
Lowest to $7.8233
ECAD model for 0551000670
Pulse
Need more? Email Us
ECAD model for SFP018-L
Pulse
Need more? Email Us
ECAD model for SFPP-3133-L
TE Connectivity
CONN SFP CAGE 1POS PRESS-FIT R/A
Lowest to $2.7773
ECAD model for 2227023-1
Pulse
Need more? Email Us
ECAD model for SFPPCAGE011-L
TE Connectivity
SFP Solutions | CONN SFP RCPT W/CAGE 2X4 160P RA
Need more? Email Us
ECAD model for 1658629-1

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention