Products specifications Report Issue?

Win Source Part Number 300000920-MCP9601-E/MX
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Interface- Sensor and Detector Interfaces
Package Tube
Package / Case 20-VQFN Exposed Pad
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Type Thermocouple to Digital Converter
Input Type Thermocouple
Output Type I²C
Current - Supply 300 µA
Ultra Librarian 3D Model Ultra Librarian MCP9601-E/MX CAD Model

Description

The MCP9601-E/MX is a highly integrated thermocouple-to-digital converter manufactured by Microchip Technology. This sophisticated device is engineered to provide accurate temperature measurements by converting thermocouple electromotive force (EMF) to temperature readings. It is an essential component for a wide range of applications that require precise temperature monitoring such as industrial control systems, consumer appliances, and medical equipment.

Key Features:

  • Direct Thermocouple Input: The MCP9601-E/MX supports a variety of thermocouple types, allowing direct connection of the thermocouple's outputs to the chip.
  • Integrated Cold-Junction Compensation (CJC): The device includes an internal temperature sensor that compensates for the cold-junction, enhancing measurement accuracy.
  • High-Resolution ADC: With its 18-bit analog-to-digital converter, the MCP9601-E/MX ensures high-precision temperature readings.
  • Multiple Temperature Alert Outputs: It offers programmable over/under temperature alert outputs, which can be used for temperature threshold detection and system protection.
  • Interface: The component features an I2C-compatible interface, making it easy to integrate into existing digital systems.
  • Wide Temperature Measurement Range: The MCP9601-E/MX is capable of measuring a broad range of temperatures, suitable for various thermocouple types.
  • Small Form Factor: Available in a space-saving 20-pin QFN package, it is ideal for compact designs.

Applications:

  • Industrial temperature monitoring and control systems
  • Consumer appliances such as ovens and refrigerators
  • Medical devices requiring thermal measurements
  • Automotive and aerospace temperature diagnostics
  • Temperature-based safety systems

The MCP9601-E/MX is designed for ease of use and flexibility, accommodating a wide range of thermocouple types and offering user-programmable registers for setting up the temperature conversion parameters. Its robust design and high reliability make it a go-to choice for professionals and hobbyists alike who require accurate and consistent temperature data for their projects or products.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC SMOKE DETECTOR 16-DIP
Need more? Email Us
ECAD model for MC14467P1
Microchip Technology
IC SMOKE DETECTOR CMOS 16-SOIC
Lowest to $1.8327
ECAD model for RE46C143S16F
Microchip Technology
IC SMOKE DETECTOR ION 8DIP
Need more? Email Us
ECAD model for RE46C114E8F
Freescale Semiconductor - NXP
IC DSI 2-CHAN INTERFACE 16-SOIC
Lowest to $11.0150
ECAD model for MC33790DW
Texas Instruments
Sensor and Detector Interface 5.5V 20-Pin HTSSOP EP T/R / Sensor Signal Conditioning IC for Closed-Loop Magnetic Current Sensors
Lowest to $8.2728
ECAD model for DRV411AIPWPR
STMicroelectronics
IC SMART SENSOR ASSP W/PGA 16QFN
Lowest to $3.5844
ECAD model for STPMS1BPQR
Maxim Integrated
IC CTRLR KEY-SW I2C 40TQFN
Lowest to $11.4275
ECAD model for MAX7360ETL+T
Texas Instruments
AUTOMOTIVE ULTRASONIC SIGNAL PRO
Lowest to $10.4733
ECAD model for PGA460TPWQ1
Maxim Integrated
IC THERMOCOUP TO DGTL 8-SOIC
Lowest to $2.1546
ECAD model for MAX6675ISA+T

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9828 $50.9484
8+ $13.9346 $111.4768
12+ $13.4992 $161.9904
16+ $13.0637 $209.0192
20+ $12.6283 $252.5660
27+ $11.3219 $305.6913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention