EN
  • EN
  • DE

MAX6674ISA+

Part No MAX6674ISA+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC THERMOCOUP TO DGTL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Temperature Sensor
Input Type Logic
Output Type Logic
Operating Supply Current 2mA
Temperature Range - Operating 20°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1070475-MAX6674ISA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6674ISA+ CAD Model

Description

Maxim Integrated MAX6674ISA+ K-Type Thermocouple-to-Digital Converter

The MAX6674ISA+ from Maxim Integrated is a sophisticated K-type thermocouple-to-digital converter that is designed to simplify temperature measurement and monitoring in a wide range of applications. Encased in a compact 8-pin SOIC package, this high-performance integrated circuit provides a direct digital 12-bit temperature output, eliminating the need for additional signal conditioning hardware.

With an operating temperature range from -20°C to +85°C, the MAX6674ISA+ is perfectly suited for harsh industrial environments. It is capable of reading temperatures from -270°C to +1372°C with a cold-junction compensation range of 0°C to +70°C, ensuring accurate measurements across its entire operating range. The device connects directly to any K-type thermocouple, and its built-in cold-junction compensation automatically corrects for the temperature difference between the thermocouple junction and the IC.

One of the standout features of the MAX6674ISA+ is its simplicity of use. It communicates with microcontrollers via a simple SPI-compatible serial interface, which allows for easy integration into existing systems. The digital output can be read with just one microcontroller pin, minimizing the complexity of system design and saving valuable I/O resources.

The MAX6674ISA+ also boasts a high level of accuracy, with a resolution of 0.25°C and an inherent noise rejection capability, ensuring reliable and consistent temperature readings. Its low power consumption makes it an ideal choice for portable and battery-powered applications, while its robust design ensures long-term stability and performance.

Whether you're designing industrial control systems, consumer appliances, or any other application requiring precise temperature measurements, the MAX6674ISA+ offers a cost-effective and efficient solution. By integrating this converter into your design, you can achieve high accuracy and reliability without the need for complex calibration or additional components.

Overall, the Maxim Integrated MAX6674ISA+ is an excellent choice for designers and engineers looking for a high-quality, easy-to-use thermocouple-to-digital converter that can withstand the demands of challenging environments.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess