EN
  • EN
  • DE

TDA8920CTH

Part No TDA8920CTH
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono/2-CH Stereo 210W Class-D 24-Pin HSOP / IC AMP AUDIO PWR 220W D 24-HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 220W x 1 @ 8 Ohm; 125W x 2 @ 4 Ohm
Supply Voltage - Operating ±12.5 V to 32.5 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HSOP
Dimension 24-BSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 362980-TDA8920CTH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TDA8920
Introduction Date September 15, 2008
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8920CTH CAD Model

Description

NXP TDA8920CTH Class-D Audio Amplifier

The NXP TDA8920CTH is a high-efficiency Class-D audio power amplifier in a compact 24-pin HSOP package. This advanced audio amplification solution is designed for a wide range of applications, from home theater systems to professional audio equipment. With its state-of-the-art technology, the TDA8920CTH delivers exceptional sound quality and performance while maintaining energy efficiency.

Key Features

  • High Output Power: Capable of delivering up to 2 x 80W of continuous output power into a 4-ohm load, the TDA8920CTH can drive even demanding speakers with ease.
  • High Efficiency: With an efficiency of up to 90%, this amplifier minimizes power loss as heat, making it ideal for applications where thermal management is a concern.
  • Low Distortion: The TDA8920CTH provides a low Total Harmonic Distortion plus Noise (THD+N) figure, ensuring high-fidelity audio reproduction.
  • No-Heat Sink Required: Thanks to its high efficiency and advanced design, the TDA8920CTH can operate without the need for a bulky heat sink in most applications.
  • Multiple Protection Features: The device includes built-in protections such as overtemperature, overcurrent, and short-circuit protection, enhancing its reliability and lifespan.
  • Simple Application Circuit: The amplifier requires only a few external components, which simplifies the design and reduces the overall system cost.

Applications

  • Home Theater Systems
  • Active Speakers
  • Professional Audio Equipment
  • Television Sound Systems
  • Compact Audio Devices

The TDA8920CTH is designed to be a versatile audio solution, able to handle a variety of audio sources and formats. Its robust construction and comprehensive protection features make it a reliable choice for designers looking to create high-performance audio systems with a minimum of external components and design complexity. Whether for consumer or professional audio applications, the NXP TDA8920CTH Class-D Audio Amplifier represents a blend of power, clarity, and efficiency, making it a top choice for next-generation audio amplification needs.

You May Also Be Interested in

Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0418 $66.1254
6+ $18.0856 $108.5136
9+ $17.5204 $157.6836
12+ $16.9552 $203.4624
16+ $16.3901 $262.2416
21+ $14.6945 $308.5845
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess