EN
  • EN
  • DE

LMP7312MAX/NOPB

Part No LMP7312MAX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description Precision SPI-Programmable AFE with Differential/Single-Ended Input/Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Programmable Amplifier/Attenuator
Input Type Logic
Output Type Logic
Interface SPI
Operating Supply Current 2mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1201785-LMP7312MAX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMP7312
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMP7312MAX/NOPB CAD Model

Description

Product Overview: LMP7312MAX/NOPB

The LMP7312MAX/NOPB is a precision instrumentation amplifier designed and manufactured by Texas Instruments. This component is part of their LMP precision amplifier family and is known for its high accuracy and low power consumption. It is particularly suitable for applications requiring precise signal conditioning, such as medical equipment, industrial process control, and sensor interfacing.

Key Features

  • High Precision: The LMP7312MAX/NOPB offers excellent accuracy with a low offset voltage and low offset voltage drift, ensuring reliable performance even under varying temperature conditions.
  • Low Noise: With its low noise density, this amplifier is ideal for applications that demand a clean signal amplification, minimizing the introduction of additional unwanted signals.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various power supply specifications and making it versatile for different system designs.
  • Programmable Gain: The gain of the LMP7312MAX/NOPB can be easily programmed via external resistors, allowing customization to specific application needs.
  • CMRR and PSRR: High common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) ensure stable operation against common-mode signals and power supply fluctuations.

Applications

  • Medical instrumentation
  • Industrial process control
  • Data acquisition systems
  • Sensor signal conditioning
  • Precision analog-to-digital conversion

Quality and Reliability

The LMP7312MAX/NOPB is provided in a small outline integrated circuit (SOIC) package, making it easy to integrate into a variety of circuit boards. Texas Instruments ensures high-quality standards, and this product is no exception. It is designed to meet stringent industrial requirements, offering both durability and reliability.

Furthermore, the NOPB designation indicates that this product is lead-free and RoHS compliant, aligning with environmental standards and regulations for electronic components. This makes the LMP7312MAX/NOPB not only a high-performance choice for your precision amplification needs but also an environmentally conscious one.

With its combination of precision, versatility, and reliability, the LMP7312MAX/NOPB from Texas Instruments stands out as a superior choice for designers looking to enhance the performance and accuracy of their electronic systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8026 $50.4468
44+ $2.2996 $101.1824
68+ $2.2278 $151.4904
93+ $2.1559 $200.4987
120+ $2.0840 $250.0800
161+ $1.8684 $300.8124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 176 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess