EN
  • EN
  • DE

MAX6682MUA

Part No MAX6682MUA
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description THERMISTOR-TO-DIGITAL CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Temperature Sensor
Input Type Logic
Output Type 3-Wire SPI Serial
Current - Supply 29 µA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-µMAX
Standard Package 78 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631953-MAX6682MUA
Ultra Librarian 3D Model Ultra Librarian MAX6682MUA CAD Model

Description

Maxim Integrated MAX6682MUA Temperature Sensor

The MAX6682MUA from Maxim Integrated is a high-precision, analog output temperature sensor designed to provide accurate temperature monitoring in a variety of applications. This compact and efficient sensor is an ideal solution for systems that require reliable temperature readings with minimal integration effort.

Key Features:

  • Temperature Range: The MAX6682MUA operates over a wide temperature range, typically from -40°C to +125°C, making it suitable for diverse operating environments.
  • Accuracy: It boasts an impressive accuracy of ±1°C, ensuring precise temperature measurements crucial for system control and monitoring.
  • Voltage Supply: The device operates at a supply voltage range of 2.7V to 5.5V, which allows for flexibility in various power supply configurations.
  • Low Power Consumption: With its low power consumption, the MAX6682MUA is an excellent choice for battery-powered or power-sensitive applications.
  • Analog Output: The sensor provides a linear analog voltage output that is proportional to temperature, which can be easily interfaced with analog-to-digital converters (ADCs) or directly with microcontrollers.
  • Small Form Factor: Housed in a compact 8-pin µMAX package, the MAX6682MUA saves valuable board space and is well-suited for space-constrained designs.
  • No External Components Required: This sensor does not require any external calibration or trimming, simplifying the design and reducing the bill of materials.

Applications:

  • Industrial Systems
  • Environmental Monitoring
  • Medical Equipment
  • Telecommunications
  • Computing Devices

The MAX6682MUA temperature sensor from Maxim Integrated is an excellent choice for designers looking for a reliable and easy-to-integrate temperature sensing solution. Its high accuracy, wide operating range, and analog output make it versatile for a broad spectrum of applications, while its low power consumption and small footprint make it particularly appealing for portable and compact designs.

You May Also Be Interested in

Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.8982
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3844 $53.8440
23+ $4.4180 $101.6140
36+ $4.2799 $154.0764
49+ $4.1418 $202.9482
63+ $4.0038 $252.2394
84+ $3.5896 $301.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,670 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess