Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Driven Configuration Half-Bridge
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting
Rise / Fall Time (Typ) 11.5ns, 10ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-VDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Base Product Number MCP14A0151
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372542-MCP14A0151T-E/MAY
Ultra Librarian 3D Model Ultra Librarian MCP14A0151T-E/MAY CAD Model

Description

Microchip Technology's MCP14A0151T-E/MAY: High-Precision Motor Driver

Microchip Technology's MCP14A0151T-E/MAY is a state-of-the-art motor driver that offers precision control and efficient power management for a wide range of motor control applications. Designed to drive a single brushless DC motor or two brushed DC motors, this compact and robust integrated circuit (IC) is an ideal solution for automotive, industrial, and consumer applications where reliable and consistent motor performance is critical.

Key Features

  • High-Performance Motor Control: The MCP14A0151T-E/MAY is engineered to deliver high-speed operation with a peak output current of 1.5A, ensuring smooth and responsive motor control.
  • Wide Voltage Range: This motor driver operates over a broad supply voltage range from 4.5V to 18V, accommodating a variety of power sources and motor types.
  • Thermal Protection: With built-in overtemperature protection, the device ensures safe operation by shutting down the output drivers if the internal temperature exceeds safe limits.
  • Low Standby Current: Designed for energy-conscious applications, the MCP14A0151T-E/MAY features a low standby current, reducing power consumption when the motor is not in active use.
  • Robust Design: The IC is encapsulated in a compact 8-lead TDFN package, providing a space-saving solution that is resistant to harsh environments typically found in automotive and industrial settings.

Applications

  • Automotive systems such as power mirrors, headlight positioning, and HVAC fans
  • Industrial automation equipment including conveyor belts, robotic arms, and actuators
  • Consumer electronics like computer cooling fans, printers, and camera stabilization systems

The MCP14A0151T-E/MAY from Microchip Technology is a versatile motor driver that combines performance with reliability. Its advanced features ensure that it can meet the demands of a wide range of motor control applications, making it an ideal choice for designers looking to enhance the efficiency and functionality of their systems. With its robust design and precision control capabilities, the MCP14A0151T-E/MAY is a testament to Microchip's commitment to providing high-quality and innovative solutions for the motor control industry.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 4TQFN
Need more? Email Us
ECAD model for MIC4414YFT-T5
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for TC426EOA713
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89166FRTAZ
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
ECAD model for TC4426VUA
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for TC427COA713
Texas Instruments
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
ECAD model for SN75372PE4
Infineon Technologies
3-PHASE-BRIDGE DRIVER
Need more? Email Us
ECAD model for IRS2330JTRPBF
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $5.1260
ECAD model for MIC4468ZWM-TR
Renesas Electronics America
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for ISL89163FBEAZ

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention