EN
  • EN
  • DE

MAX31916AUI+

Part No MAX31916AUI+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Programmable Not Verified
Base Product Number MAX319
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 703005-MAX31916AUI+
Ultra Librarian 3D Model Ultra Librarian MAX31916AUI+ CAD Model

Description

Maxim Integrated MAX31916AUI+ Digital Interface IC

The Maxim Integrated MAX31916AUI+ is a sophisticated digital interface IC designed to simplify the connection between digital microcontrollers and industrial sensors and transmitters. This integrated circuit is a perfect solution for applications requiring high reliability and precision in harsh industrial environments. It features a 16-bit, sigma-delta analog-to-digital converter (ADC) that provides accurate temperature and voltage measurements, making it ideal for process control, factory automation, and instrumentation applications.

The MAX31916AUI+ operates over a wide supply voltage range from 3V to 5.5V, allowing it to accommodate various system power requirements. It also supports a wide operating temperature range from -40°C to +125°C, ensuring stable performance across extreme conditions.

This interface IC integrates several features that enhance system reliability and reduce the complexity of connecting industrial sensors. It includes a current mode input and output, a 4.7kΩ pull-up resistor for the open-drain alarm output, and a selectable overvoltage protection up to 36V, safeguarding the device against unexpected voltage spikes.

The MAX31916AUI+ provides a SPI-compatible serial interface, enabling easy communication with most microcontrollers. This digital interface also supports daisy-chaining of multiple devices, which is particularly useful in systems with limited IO resources.

For design flexibility, the device incorporates a programmable gain amplifier (PGA) with gains ranging from 1V/V to 128V/V, allowing for signal conditioning to optimize sensor measurements. The integrated precision matched resistors for sensor excitation help to further enhance measurement accuracy.

Enclosed in a compact 28-pin TSSOP package, the MAX31916AUI+ is designed to occupy minimal board space while providing robust functionality. Its lead(Pb)-free and RoHS-compliant construction aligns with modern environmental standards, making it a responsible choice for eco-conscious designs.

In summary, the MAX31916AUI+ from Maxim Integrated is a highly versatile and reliable digital interface IC that provides a seamless bridge between microcontrollers and industrial sensors, ensuring accurate data acquisition in demanding applications.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.8982
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess