EN
  • EN
  • DE

AD9846AJSTZ

Part No AD9846AJSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROC 10BIT 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Programmable Not Verified
Type CCD Signal Processor, 10-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD9846A
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 910095-AD9846AJSTZ
Ultra Librarian 3D Model Ultra Librarian AD9846AJSTZ CAD Model

Description

AD9846AJSTZ: High-Performance, 14-Bit, 40 MSPS CCD Signal Processor

The AD9846AJSTZ is a state-of-the-art CCD (Charge-Coupled Device) signal processor manufactured by Analog Devices Inc., designed for high-resolution imaging applications. This integrated circuit is a key component in digital imaging systems, providing exceptional image processing capabilities with its 14-bit resolution and a sampling rate of up to 40 megasamples per second (MSPS).

With a focus on delivering high-fidelity image capture, the AD9846AJSTZ incorporates a complete analog front end for CCD imaging applications. The device features a precise correlated double sampler (CDS), a high-performance variable gain amplifier (VGA), and a 14-bit analog-to-digital converter (ADC) that together ensure excellent noise performance and dynamic range, making it ideal for medical imaging, scientific instrumentation, and machine vision systems.

The AD9846AJSTZ's CDS is engineered to reduce the CCD's reset noise, thus enhancing the overall image quality. The VGA allows for gain adjustments, accommodating various lighting conditions and ensuring optimal signal levels for the ADC. The ADC itself is designed for low noise and high linearity, which is critical for accurate image reproduction.

Notably, this device also includes a precision timing generator that simplifies the CCD clocking requirements. This feature reduces the need for external components and eases the design of the timing control circuitry, which can be a complex aspect of CCD imaging systems.

For ease of integration, the AD9846AJSTZ is available in a compact, surface-mount 48-lead LQFP (Low Profile Quad Flat Package) that is suitable for space-constrained applications. The device operates over a wide temperature range, ensuring reliability and consistent performance even in harsh environments.

Engineers and designers looking for a high-quality CCD signal processor will find the AD9846AJSTZ to be an excellent choice due to its advanced features, superior image processing capabilities, and the reputation of Analog Devices Inc. for producing industry-leading semiconductor products.

With the AD9846AJSTZ, Analog Devices Inc. continues to set the standard for high-performance imaging solutions, providing the technology necessary to meet the ever-increasing demands of modern imaging systems.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5666 $67.8330
11+ $11.1319 $122.4509
17+ $10.7842 $183.3314
23+ $10.4366 $240.0418
29+ $10.0889 $292.5781
39+ $9.0448 $352.7472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess