EN
  • EN
  • DE

AD9991KCPZ

Part No AD9991KCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROCESSOR 56-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Programmable Not Verified
Type CCD Signal Processor, 10-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Base Product Number AD9991
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 859855-AD9991KCPZ
Ultra Librarian 3D Model Ultra Librarian AD9991KCPZ CAD Model

Description

Product Overview: AD9991KCPZ from Analog Devices Inc.

The AD9991KCPZ is a high-performance, mixed-signal front-end (MxFE) integrated circuit from the renowned manufacturer Analog Devices Inc. Designed for advanced applications in imaging and communications, this product integrates a multitude of features into a compact package, providing an efficient solution for system designers.

Key Features and Benefits

  • High Precision: The AD9991KCPZ offers exceptional accuracy and dynamic range, making it suitable for demanding applications that require precise signal acquisition and processing.
  • Integration: With multiple functions combined into a single chip, this product simplifies design, reduces board space, and enhances system reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9991KCPZ operates with reduced power requirements, which is critical for portable and battery-operated devices.

Applications

The versatility of the AD9991KCPZ allows it to be used in a wide range of applications, including:

  • Medical Imaging Systems
  • Industrial Inspection Equipment
  • Communications Infrastructure
  • High-Speed Data Acquisition Systems

Technical Specifications

The AD9991KCPZ boasts a robust set of technical specifications that cater to the needs of high-performance systems:

  • High-speed analog-to-digital conversion
  • Integrated signal processing capabilities
  • Compact LFCSP (Lead Frame Chip Scale Package) form factor
  • Extended temperature range for operation in challenging environments

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9991KCPZ is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance consistency across various operating conditions.

Whether you're developing cutting-edge medical equipment, upgrading communication systems, or working on high-speed data acquisition, the AD9991KCPZ from Analog Devices Inc. offers a compelling mix of performance, integration, and efficiency to help realize your project's full potential.

You May Also Be Interested in

Renesas Electronics America
Lowest to $2.8549
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $118.9015 $118.9015
2+ $115.0657 $230.1314
3+ $111.2311 $333.6933
4+ $99.7239 $398.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess