EN
  • EN
  • DE

LTC1682IMS8-5#TR

Part No LTC1682IMS8-5#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828608-LTC1682IMS8-5#TR
Ultra Librarian 3D Model Ultra Librarian LTC1682IMS8-5#TR CAD Model

Description

LTC1682IMS8-5#TR - High Efficiency, Low Noise Doubler Charge Pump

The LTC1682IMS8-5#TR, manufactured by Linear Technology, is a high-performance, low noise, regulated charge pump voltage doubler. It is designed to provide a clean and efficient solution for applications requiring a compact power supply that can double the input voltage while maintaining a low level of output voltage ripple and noise.

Key Features

  • Output Voltage: The LTC1682IMS8-5#TR provides a fixed output voltage of 5V, which is ideal for many digital and analog applications that require a stable supply.
  • High Efficiency: This device features high conversion efficiency, which is achieved through its low quiescent current and charge pump technology. This makes it suitable for battery-powered devices where power conservation is critical.
  • Low Noise Operation: The charge pump design minimizes output voltage ripple and noise, ensuring that sensitive RF and analog circuits function optimally.
  • Shutdown Mode: It includes a shutdown mode that reduces the supply current to less than 1µA, providing an effective way to conserve battery life when the device is not in use.
  • Thermal Protection: The LTC1682IMS8-5#TR is equipped with thermal shutdown protection to prevent damage from overheating.
  • Packaging: This product is available in an MSOP-8 package, which is suitable for space-constrained applications.

Applications

The LTC1682IMS8-5#TR is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Handheld Instruments
  • Wireless Transmitters and GPS Devices
  • Medical Devices
  • Energy Harvesting Systems

Its high efficiency and low noise characteristics make it an excellent choice for powering LCD displays, CCDs, white LED backlights, and other peripherals that require a regulated 5V supply from a lower voltage source.

Whether you're designing a new product or upgrading an existing one, the LTC1682IMS8-5#TR from Linear Technology provides a reliable and efficient solution for your voltage doubling needs, combining performance with the practicality of a small footprint.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3571 $50.1426
15+ $6.8572 $102.8580
23+ $6.6429 $152.7867
32+ $6.4286 $205.7152
41+ $6.2143 $254.7863
54+ $5.5714 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess