EN
  • EN
  • DE

MAX651CSA-T

Part No MAX651CSA-T
Manufacturer Maxim Integrated
Catalog Temperature Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Switches
Manufacturer Maxim Integrated
Win Source Part Number 311925-MAX651CSA-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX651CSA-T CAD Model

Description

Product Overview: MAX651CSA-T from Maxim Integrated

The MAX651CSA-T is a versatile and efficient DC-DC converter integrated circuit (IC) from the esteemed manufacturer Maxim Integrated. Designed to cater to a wide range of applications, this step-up switching regulator is a perfect solution for battery-powered devices and other low-voltage systems. Its ability to boost lower voltages to higher levels makes it an ideal component for portable electronics, where maintaining a stable power supply is crucial for performance.

Key Features

  • High Efficiency: This IC is designed for high-efficiency operation, which is essential for prolonging battery life in portable applications. It operates with a quiescent current of only 110µA, minimizing power loss during operation.
  • Adjustable Output: The MAX651CSA-T allows for an adjustable output voltage, giving designers the flexibility to use the IC in various configurations and with different output requirements.
  • Wide Input Voltage Range: With an input voltage range of 2.7V to 11.5V, the MAX651CSA-T is suitable for a broad spectrum of power sources, including single-cell batteries.
  • Compact SO-8 Package: The small footprint of the SO-8 package makes it an excellent choice for space-constrained applications, without compromising on power and performance.

Applications

The MAX651CSA-T is used in various applications, including but not limited to:

  • Portable devices such as PDAs, laptops, and smartphones
  • Battery-powered equipment
  • Power backup systems
  • Handheld medical devices

Technical Specifications

Some of the technical specifications that highlight the capabilities of the MAX651CSA-T include:

  • Switching Frequency: 160kHz
  • Output Voltage: Adjustable
  • Maximum Output Current: 450mA (depending on input/output voltage)
  • Temperature Range: -40°C to +85°C
  • Package Type: SO-8

In conclusion, the MAX651CSA-T from Maxim Integrated is a powerful, efficient, and flexible solution for DC-DC conversion needs in a wide array of electronic devices. Its high efficiency, adjustable output, and compact design make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $0.0688
Analog Devices Inc.
Low Cost, 2.7 V to 5.5 V, Micropower Temperature Switches in SOT-23 / Temp Sensor Digital 5-Pin SOT-23
Need more? Email Us
SII Semiconductor Corporation
TEMP SENSOR
Lowest to $0.4897
Maxim Integrated
Need more? Email Us
SII Semiconductor Corporation
TEMP SENSOR
Need more? Email Us
Maxim Integrated
Lowest to $6.2936
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.7933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess