EN
  • EN
  • DE

MAX6501UKP090+T

Part No MAX6501UKP090+T
Manufacturer Maxim Integrated
Catalog Temperature Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Switches
Manufacturer Maxim Integrated
Win Source Part Number 311910-MAX6501UKP090+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6501UKP090+T CAD Model

Description

Maxim Integrated MAX6501UKP090+T Temperature Switch

The Maxim Integrated MAX6501UKP090+T is a high-precision temperature switch designed to provide reliable thermal monitoring in a wide range of applications. This compact and efficient device comes in a space-saving SOT-23 package, making it an ideal solution for systems where board space is at a premium. The MAX6501UKP090+T is part of Maxim Integrated's family of temperature sensors and switches that offer accurate temperature detection with minimal external components required.

This temperature switch operates over a wide temperature range and features a preset threshold temperature of 90°C, providing a simple yet effective way to implement over-temperature protection. When the monitored temperature exceeds the threshold, the MAX6501UKP090+T activates its output, which can be used to trigger a cooling mechanism, shut down the system, or alert the user to prevent damage to sensitive components.

The MAX6501UKP090+T offers a unique combination of features that make it a versatile choice for various applications, including but not limited to consumer electronics, industrial systems, and telecommunications equipment. Its low power consumption and high accuracy ensure that it operates efficiently without compromising performance.

Key Features:

  • Preset temperature threshold: 90°C
  • Operating voltage range: 2.7V to 5.5V
  • Low power consumption
  • High accuracy temperature sensing
  • Fast response time
  • Open-drain output
  • Small SOT-23 package

The device's open-drain output allows for easy interfacing with other components in the system, such as microcontrollers or logic circuits. The output remains active until the temperature falls below the threshold, ensuring that the system has adequate time to cool down before normal operation resumes.

With its robust design and reliable performance, the Maxim Integrated MAX6501UKP090+T temperature switch is an excellent choice for designers looking to enhance the safety and durability of their systems through effective thermal management.

You May Also Be Interested in

SII Semiconductor Corporation
TEMP SENSOR
Lowest to $1.3063
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
SII Semiconductor Corporation
TEMP SENSOR
Need more? Email Us
SII Semiconductor Corporation
TEMP SENSOR
Lowest to $0.2691
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.7933
Microchip Technology
Lowest to $0.0688
Maxim Integrated
Need more? Email Us
Analog Devices Inc.
Low Cost, 2.7 V to 5.5 V, Micropower Temperature Switches in SOT-23 / Temp Sensor Digital 5-Pin SOT-23
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3187 $70.6374
4+ $28.9790 $115.9160
7+ $28.0734 $196.5138
9+ $27.1679 $244.5111
11+ $26.2624 $288.8864
15+ $23.5458 $353.1870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess