EN
  • EN
  • DE

MAX6501UK-T

Part No MAX6501UK-T
Manufacturer Maxim Integrated
Catalog Temperature Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Switches
Manufacturer Maxim Integrated
Win Source Part Number 311913-MAX6501UK-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6501UK-T CAD Model

Description

Maxim Integrated MAX6501UK-T Temperature Switch

The MAX6501UK-T from Maxim Integrated is a precision temperature switch in a compact SOT23 package, designed to serve a wide range of applications requiring temperature monitoring and control. This device simplifies thermal management tasks in systems ranging from industrial controls to portable electronics.

The MAX6501UK-T operates with a supply voltage range of 2.7V to 5.5V, making it suitable for both 3V and 5V systems. Its low operating current of just 30µA (typical) is particularly advantageous for battery-powered devices, where power conservation is critical.

Key Features:

  • Adjustable Temperature Threshold: Users can set the temperature threshold via an external resistor, providing flexibility to cater to specific system requirements.
  • Low Power Consumption: With a typical quiescent current of 30µA, the MAX6501UK-T is ideal for power-sensitive applications.
  • Compact SOT23 Package: The small footprint of the SOT23 package allows for space-saving designs, essential in portable and space-constrained applications.
  • Overtemperature Protection: The device can be configured to provide an active warning or system shutdown in the event of excessive temperatures, protecting the system from overheating.
  • Simple Interface: The MAX6501UK-T features an open-drain output, which can easily interface with other logic or microcontroller-based systems.

This temperature switch has a factory-preset temperature threshold, but it can be adjusted with an external resistor for a custom temperature setting. The output remains active as long as the temperature is above the selected threshold, providing a reliable alert or control mechanism for temperature-dependent processes.

With its precision temperature sensing and versatile configuration options, the MAX6501UK-T is an excellent choice for designers looking to incorporate reliable temperature control into their systems. Whether it's for thermal protection, environmental control systems, or portable device temperature management, the MAX6501UK-T offers a straightforward and efficient solution.

For detailed specifications, application circuits, and additional information, designers are encouraged to refer to the official datasheet provided by Maxim Integrated.

You May Also Be Interested in

Maxim Integrated
Lowest to $35.3187
SII Semiconductor Corporation
TEMP SENSOR
Need more? Email Us
Maxim Integrated
Lowest to $6.2936
Analog Devices Inc.
Low Cost, 2.7 V to 5.5 V, Micropower Temperature Switches in SOT-23 / Temp Sensor Digital 5-Pin SOT-23
Need more? Email Us
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.7933
Maxim Integrated
Need more? Email Us
SII Semiconductor Corporation
TEMP SENSOR
Lowest to $0.2691
Maxim Integrated
Lowest to $5.9679
Maxim Integrated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess